EN
  • EN
  • DE

SSM6N37FE(T5LAP,E)

Part No SSM6N37FE(T5LAP,E)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 341579-SSM6N37FE(T5LAP,E)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM6N37FE(T5LAP,E) CAD Model

Description

The SSM6N37FE(T5LAP,E) is a dual N-channel MOSFET from Toshiba Semiconductor and Storage, designed for efficient power management and load switching. The '(T5LAP,E)' suffix indicates a specific tape and reel packaging configuration ('T5LAP') optimized for automated assembly, that the part is lead-free ('FE' which is inherent in this part number), and the 'E' often designates a specific production lot or manufacturing detail. It's designed for high-volume automated assembly. The device is housed in a small surface-mount package and utilizes advanced trench technology to minimize on-resistance and gate charge, thereby enhancing switching performance. The 'FE' suffix denotes the device is lead-free and halogen free.

Applications

  • Load Switching: Used to efficiently switch power to various loads in electronic circuits.
  • DC-DC Conversion: Employed in DC-DC converters for voltage regulation and power management.
  • Power Management in Portable Devices: Suitable for battery-powered devices needing efficient power control.
  • Motor Control: Utilized in low-voltage motor control applications.
  • Automated Assembly: Ideal for high-volume manufacturing utilizing pick-and-place machines.

Features

  • Dual N-Channel MOSFET: Provides two independent N-channel MOSFETs in a single package.
  • Low On-Resistance: Minimizes power loss during conduction, enhancing energy efficiency.
  • Low Gate Charge: Reduces switching losses and improves switching speed.
  • Small Surface Mount Package: Enables compact designs and efficient board assembly.
  • Advanced Trench Technology: Optimizes device performance and efficiency.
  • Lead-Free and Halogen-Free (FE): Compliant with RoHS environmental standards.
  • T5LAP Packaging: Specifically designed for automated pick-and-place assembly.

Benefits

  • Improved Energy Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Compact Design: Small package size supports miniaturization of electronic devices.
  • Enhanced Switching Performance: Low gate charge ensures fast and efficient switching.
  • Simplified Circuit Design: Dual MOSFET configuration simplifies circuit layouts and reduces component count.
  • Reliable Operation: Toshiba's quality manufacturing ensures robust and dependable performance.
  • Optimized for Automated Assembly: T5LAP packaging reduces assembly time and costs in high-volume production.
  • Environmentally Friendly: Lead-free and halogen-free construction complies with RoHS regulations.

Additional Details

The SSM6N37FE(T5LAP,E) is suitable for low-voltage applications thanks to its low gate threshold voltage. Its RoHS compliance, signified by the 'FE' suffix, makes it environmentally friendly. The 'T5LAP' suffix indicates a tape and reel configuration optimized for automated assembly processes. Refer to the official Toshiba datasheet for complete specifications, including drain-source voltage, gate-source voltage, drain current, and power dissipation ratings. This part is well-suited for high-volume manufacturing environments needing automated assembly and adherence to environmental standards.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess