SSM6N58NU,LF

Part No SSM6N58NU,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 4A UDFN6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate, 1.8V Drive
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 4A
Maximum Rds On at Id,Vgs 84 mOhm @ 2A, 4.5V
Gate-Source Threshold Voltage 1V @ 1mA
Max Gate Charge 1.8nC @ 4.5V
Max Input Capacitance 129pF @ 15V
Maximum Power Dissipation 1W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-UDFN (2x2)
Win Source Part Number 098715-SSM6N58NU,LF
Popularity Medium
Supply and Demand Status Balance

Description

The Toshiba Semiconductor and Storage 098715-SSM6N58NU,LF is a medium popularity electronic component that is manufactured by Toshiba Semiconductor and Storage. This component is highly reliable and can be used in a wide range of applications with ease. The Toshiba Semiconductor and Storage 098715-SSM6N58NU,LF is a high-quality electronic component that is perfect for any project that requires a reliable and efficient component. It is highly recommended for anyone who is looking for a high-quality electronic component for their project.

You May Also Be Interested in

ON Semiconductor
FET 80V 7.5MOHM PQFN8 / N-Channel 80 V 65A (Tc) 107W (Tc) Surface Mount 8-DFNW (5.2x6.3)
Lowest to $0.9710
Ampleon USA Inc.
BLC9G22XS-120AGWT/SOT1278/TRAYDP / RF Mosfet LDMOS (Dual), Common Source 28 V 200 mA 2.11GHz ~ 2.2GHz 17.1dB 120W SOT1278-1
Need more? Email Us
Microchip Technology
Trans MOSFET N-CH 200V 65A 3-Pin(3+Tab) TO-247
Need more? Email Us
Infineon Technologies
MOSFET N-CH 40V 120A D2PAK / N-Channel 40 V 120A (Tc) 79W (Tc) Surface Mount PG-TO263-3
Lowest to $1.0250
ON Semiconductor
MOSFET N-CH 40V 41A/237A 5DFN / N-Channel 40 V 41A (Ta), 237A (Tc) 3.8W (Ta), 128W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $2.1148
Infineon Technologies
MOSFET N-CH 600V 35A TO247-4 / N-Channel 600 V 35A (Tc) 162W (Tc) Through Hole PG-TO247-4
Lowest to $5.3932
Infineon Technologies
Need more? Email Us
IXYS
MOSFET N-CH 650V 4A TO220 / N-Channel 650 V 4A (Tc) 80W (Tc) Through Hole TO-220
Lowest to $1.2250
Diodes Incorporated
MOSFET BVDSS: 41V~60V POWERDI506 / N-Channel 60 V 205A (Tc) 3W (Ta), 167W (Tc) Surface Mount PowerDI5060-8 (SWP)
Need more? Email Us

Top Sellers

Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2838
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3667
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.6852
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.0211
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.2922
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0545
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.1035
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4213
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4492
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4428
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.0996

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
250+ $0.2013 $50.3250
535+ $0.1884 $100.7940
825+ $0.1819 $150.0675
1,185+ $0.1689 $200.1465
1,540+ $0.1624 $250.0960
1,925+ $0.1559 $300.1075
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 156,500 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention