The SSM6P36FE is a P-channel MOSFET from Toshiba Semiconductor and Storage. This device is designed for load switching and power management applications, focusing on low on-resistance and efficient operation in portable and battery-powered devices.
Applications:
- Load Switching: Efficiently switches power to various loads in portable devices.
- Power Management: Manages power distribution to different components within a system.
- DC-DC Converters: Used in voltage conversion circuits for enhanced efficiency.
- Battery Protection Circuits: Protects batteries from overcharging and over-discharging.
- Portable Devices: Used in smartphones, tablets, and other battery-powered devices.
Features:
- Low On-Resistance (RDS(on)): Reduces conduction losses and improves efficiency.
- Low Voltage Drive: Operates with low gate-source voltage, suitable for battery-powered applications.
- Small Package: Provides a compact footprint for high-density board layouts.
- Integrated Gate Protection Diode: Protects the gate from electrostatic discharge (ESD).
- RoHS Compliant: Complies with environmental standards.
Benefits:
- High Efficiency: Low on-resistance minimizes power dissipation and improves overall efficiency.
- Extended Battery Life: Low voltage drive reduces power consumption, extending battery life in portable devices.
- Compact Design: Small package saves valuable board space in space-constrained applications.
- Enhanced Reliability: Integrated gate protection diode provides ESD protection, improving reliability.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
Additional Details:
The SSM6P36FE features a low on-resistance, which minimizes power losses during conduction. The low voltage drive capability allows for direct control from microcontrollers and other low-voltage logic circuits, making it suitable for battery-powered applications. The compact surface-mount package facilitates high-density PCB layouts, saving valuable board space. The integrated gate protection diode provides ESD protection, enhancing the device's robustness and reliability. This MOSFET is particularly well-suited for portable electronic devices and battery management systems where efficiency and space are critical. The device's parameters include the drain-source voltage, gate-source voltage, drain current, and power dissipation. The on-resistance is typically specified at a particular gate-source voltage, reflecting its performance under different operating conditions.
Often selected to optimize battery performance in mobile tech due to its low voltage requirements and minimal power leakage.