EN
  • EN
  • DE

T7L05TB-0105

Part No T7L05TB-0105
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 352858-T7L05TB-0105
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T7L05TB-0105 CAD Model

Description

The Toshiba T7L05TB-0105 is an internal hard drive designed for a variety of storage applications, potentially including enterprise storage, NAS devices, and desktop computers. It offers a balance of storage capacity and performance.

Applications:

  • NAS (Network Attached Storage) Devices: Suitable for providing centralized storage in home or small business networks.
  • Desktop PCs: Offers significant storage for operating systems, applications, and user data.
  • Surveillance Systems: Can be used to store video recordings from security cameras.
  • Small Business Servers: Suitable for general purpose server applications requiring high capacity storage.
  • External Hard Drives: Serves as the internal storage for portable external hard drives.

Features:

  • High Storage Capacity: Designed to provide ample storage space for diverse data needs. (Specific capacity would depend on the particular model and specifications).
  • SATA Interface: Utilizes the standard SATA interface for broad compatibility with different systems.
  • 7200 RPM (Likely): Toshiba's high performance drives often feature a 7200 RPM spindle speed for faster data access.
  • Advanced Format Technology: Likely incorporates advanced format technology to enhance storage efficiency.
  • Internal Shock Detection: Incorporates features to protect data from potential damage from physical shocks.

Benefits:

  • Large Storage: Accommodates a substantial amount of data, encompassing documents, multimedia files, and applications.
  • Fast Data Access: Enables rapid retrieval of stored information, improving system responsiveness.
  • Reliable Performance: Ensures consistent and dependable functionality for various storage requirements.
  • Easy Integration: Streamlines the installation and compatibility process with a wide array of computer systems.
  • Efficient Storage: Optimizes storage utilization via advanced format technology, maximizing the available space.

Additional Details:

The 'TB' in the model name suggests the capacity is measured in terabytes. Based on Toshiba's other drives, it is highly probable it has a 7200 RPM spindle speed. The SATA interface allows for simple integration in most modern systems. Also based on similar Toshiba models, this drive includes features to protect it from physical shocks. These drives also often include features for error correction, which helps ensure data integrity.

This drive is a good candidate for anyone needing lots of reliable storage at a reasonable price point.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess