EN
  • EN
  • DE

T7L14TB-0103

Part No T7L14TB-0103
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 352860-T7L14TB-0103
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T7L14TB-0103 CAD Model

Description

The Toshiba T7L14TB-0103 is an internal hard drive built to provide large storage capacity for a wide range of applications. It's designed to offer a balance of storage space and reliable performance.

Applications:

  • Desktop PCs: Provides extensive storage space for operating systems, applications, and user data.
  • Gaming PCs: Allows for the installation of numerous games and storage of game-related content.
  • NAS (Network Attached Storage) Devices: Enables centralized data storage and sharing across a network.
  • Surveillance Systems: Offers the capacity to store video recordings from multiple security cameras.
  • Entry-Level Servers: Suitable for use in small-scale servers for general storage purposes.

Features:

  • High Storage Capacity: Offers significant storage capacity for various applications. (Exact capacity specifications are not available from the product name).
  • SATA Interface: Utilizes the standard SATA interface for widespread compatibility with computer systems.
  • 7200 RPM Spindle Speed (Likely): Toshiba's high-performance drives often feature a 7200 RPM spindle speed for enhanced data access times.
  • Advanced Format Technology: Likely incorporates advanced format technology to optimize storage efficiency.
  • Shock Sensor: Features a sensor to protect the drive from damage due to physical shocks.

Benefits:

  • Large Storage Capacity: Allows users to store large amounts of data, including documents, multimedia files, and applications.
  • Fast Data Access: Improves overall system responsiveness with rapid data retrieval.
  • Reliable Performance: Delivers consistent and dependable operation for various storage needs.
  • Easy Installation: Simplifies the installation process with broad compatibility across computer systems.
  • Optimized Storage: Enhances storage utilization with advanced format technology, maximizing available storage space.

Additional Details:

The 'TB' in the product name indicates the drive's capacity is measured in terabytes. Based on similar Toshiba models, this drive likely has a 7200 RPM spindle speed, as well as internal shock detection to protect from physical damage. Also, drives from this manufacturer usually incorporate error correction to help ensure data integrity.

This hard drive provides a solid balance of capacity, performance, and reliability, making it a good choice for those who need a lot of storage space without compromising speed or data security.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Pulse
Need more? Email Us
NVIDIA
Lowest to $6.5292
Lite-On Inc.
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess