EN
  • EN
  • DE

TA1216AN

Part No TA1216AN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TV-AUDIO PROCESSOR IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263697-TA1216AN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1216AN CAD Model

Description

The TA1216AN is a monolithic integrated circuit designed for video signal processing in television receivers and other video equipment. Manufactured by Toshiba Semiconductor and Storage, it provides various functions including video amplification, chroma processing, and automatic gain control.

Applications:

  • Television receivers: Used in older analog television sets for processing video signals.
  • Video cassette recorders (VCRs): Employed in VCRs to handle video signal processing during recording and playback.
  • Video monitors: Found in analog video monitors for displaying video signals.
  • Security cameras: Utilized in some older security camera systems.
  • Other video equipment: Can be used in various devices where composite video signals need to be processed.

Features:

  • Video preamplifier: Amplifies the weak video signal from the tuner.
  • Chroma processing: Processes the color information in the video signal.
  • Automatic gain control (AGC): Automatically adjusts the gain of the video signal to maintain a consistent output level.
  • Sync separator: Separates the synchronization signals from the composite video signal.
  • Various filtering and signal shaping functions: Improves the quality of the displayed video.

Benefits:

  • Integration: Combines multiple video processing functions into a single chip, reducing component count and board space.
  • Improved video quality: Enhanced video amplification and signal processing capabilities.
  • Simplified design: Reduces the complexity of video receiver designs.
  • Cost-effective solution: Provides a cost-effective solution for video signal processing.
  • Reliable operation: Designed for reliable operation in television receivers and other video equipment.

Additional Details:

The TA1216AN typically operates with a single power supply voltage. The datasheet contains detailed information about the pinout, electrical characteristics, and application circuit examples. External components such as resistors, capacitors, and inductors are required to implement the complete video processing circuit. This IC is largely obsolete due to the transition to digital video processing in modern television and video equipment.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess