EN
  • EN
  • DE

EMVZ250ADA470MF60G

Part No EMVZ250ADA470MF60G
Manufacturer United Chemi-Con
Catalog END - OF - LIFE
Description Aluminum Electrolytic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer United Chemi-Con
Win Source Part Number 1171969-EMVZ250ADA470MF60G
Manufacturer Homepage www.chemi-con.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMVZ250ADA470MF60G CAD Model

Description

The EMVZ series aluminum electrolytic capacitor from United Chemi-Con is a high-quality, general-purpose capacitor that is designed to deliver reliable performance in a range of applications.

  • Capacitance and Voltage Rating: Not specified
  • Package: Radial, can
  • Mounting: Through-hole
  • Diameter: Not specified
  • Height: Not specified
  • ESR (Equivalent Series Resistance): Not specified
  • Lifetime: Not specified
  • Polarized: Yes
  • Tolerance: Not specified
  • Applications: General-purpose

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess