EN
  • EN
  • DE

TA2056FNG(EL)

Part No TA2056FNG(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839462-TA2056FNG(EL)
Ultra Librarian 3D Model Ultra Librarian TA2056FNG(EL) CAD Model

Description

The TA2056FNG(EL) is a power amplifier IC manufactured by Toshiba Semiconductor and Storage. It's designed primarily for audio amplification purposes in a variety of electronic devices. This IC delivers efficient audio power output with low distortion, making it suitable for applications requiring high-quality sound reproduction.

Applications

  • Portable Audio Players
  • Personal Computers
  • Televisions
  • Car Audio Systems
  • Home Theater Systems
  • Active Speakers

Features

  • Low Distortion
  • High Power Output
  • Built-in Muting Circuit
  • Thermal Shutdown Protection
  • Short-Circuit Protection
  • Surface Mount Package

Benefits

  • Excellent Audio Quality: Delivers clear and accurate sound reproduction with minimal distortion, ensuring an immersive listening experience.
  • High Power Amplification: Provides sufficient power to drive speakers effectively, enabling loud and clear audio output.
  • Protection Against Overheating: Thermal shutdown protection prevents damage to the IC due to excessive heat, ensuring reliable operation.
  • Protection Against Short Circuits: Short-circuit protection safeguards the IC and connected components from damage caused by short circuits.
  • Simplified System Design: Integrated features such as a muting circuit simplify system design and reduce the number of external components required.

Additional Details

The TA2056FNG(EL) operates as a Class-AB audio amplifier, offering a balance between efficiency and audio quality. It typically requires a single power supply and a minimum number of external components for operation. The built-in muting circuit allows for easy control of the audio output, while the thermal shutdown protection and short-circuit protection enhance the IC's robustness and prevent damage in abnormal operating conditions. The surface mount package facilitates easy integration into compact electronic devices. The specific power output and distortion characteristics may vary depending on the supply voltage, load impedance, and operating conditions, so consulting the datasheet is essential for proper application.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess