EN
  • EN
  • DE

TA2099N

Part No TA2099N
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description AM/FM IF+FM STEREO DETECTOR (FOR DIGITAL TUNING SYSTEM)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263771-TA2099N
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA2099N CAD Model

Description

The TA2099N is a single-chip audio power amplifier IC designed by Toshiba Semiconductor and Storage. It is specifically tailored for use in various audio applications, providing efficient and high-quality audio amplification.

Applications:

  • Portable Audio Players: Used in portable music players to amplify the audio signal for headphone output.
  • PC Speakers: Incorporated in multimedia speakers for personal computers to deliver clear and powerful sound.
  • Television Sets: Integrated into television sets to enhance audio output for a better viewing experience.
  • Car Audio Systems: Utilized in car entertainment systems to amplify audio signals, improving the sound quality within the vehicle.
  • Home Theater Systems: Found in home theater receivers and amplifiers to provide robust audio amplification for an immersive sound experience.

Features:

  • High Output Power: Delivers substantial audio output power to drive speakers effectively.
  • Low Distortion: Maintains a low Total Harmonic Distortion (THD) to ensure high-fidelity audio reproduction.
  • Built-in Protection Circuits: Includes over-current, over-temperature, and short-circuit protection to enhance reliability and prevent damage.
  • Mute Function: Features a mute function to eliminate unwanted noise during power-up or power-down sequences.
  • Standby Function: Offers a standby mode to reduce power consumption when the amplifier is not in active use.
  • Single Power Supply: Operates from a single power supply voltage, simplifying the design and reducing the number of external components needed.

Benefits:

  • Enhanced Audio Quality: Provides clear, powerful, and high-fidelity audio output, enhancing the listening experience.
  • Increased System Reliability: Integrated protection circuits ensure robust operation and prevent damage from electrical faults.
  • Simplified System Design: The single power supply requirement simplifies the design and reduces the overall system cost.
  • Reduced Power Consumption: The standby function minimizes power consumption during idle periods, contributing to energy efficiency.
  • Compact Size: The small form factor of the IC allows for integration into compact audio devices.

Additional Details:

The TA2099N typically operates with a supply voltage range of 6V to 18V. It is available in a compact surface-mount package, facilitating easy integration into PCB layouts. The IC's thermal resistance is optimized to ensure efficient heat dissipation, contributing to long-term reliability. The TA2099N is designed to drive low-impedance loads, making it suitable for a wide range of speaker configurations. Its high gain and low noise characteristics ensure optimal audio performance in various applications.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess