EN
  • EN
  • DE

TA2140FN-EL

Part No TA2140FN-EL
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353356-TA2140FN-EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA2140FN-EL CAD Model

Description

The TA2140FN-EL is an audio power amplifier IC manufactured by Toshiba Semiconductor and Storage. Designed for a range of audio amplification needs, it provides efficient and reliable performance in a compact form factor. The suffix "-EL" likely indicates a specific variation or refinement related to the original TA2140FN design, potentially affecting parameters like gain, temperature range, or packaging material.

Applications

      
  • Consumer Electronics: Used in TVs, audio receivers, and home theater systems to amplify audio signals.
  •   
  • Portable Devices: Ideal for battery-powered devices like portable speakers and personal audio players.
  •   
  • Automotive Audio: Found in car audio systems, providing the necessary power to drive speakers.

Features

      
  • Low Total Harmonic Distortion (THD): Ensures high-fidelity audio output with minimal distortion.
  •   
  • High Power Output: Delivers ample power to drive a variety of speaker types effectively.
  •   
  • Built-in Protection: Features comprehensive protection circuits for over-voltage, over-current, and thermal shutdown.
  •   
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life in portable applications.
  •   
  • Compact Surface Mount Package: Facilitates easy integration into space-constrained designs.

Benefits

      
  • Crystal-Clear Audio: Provides superior audio clarity and detail, improving the listening experience.
  •   
  • Robust Performance: Protection features ensure reliable operation and prevent damage from electrical or thermal events.
  •   
  • Energy Efficient: Low quiescent current reduces power consumption, making it suitable for battery-powered devices.
  •   
  • Simplified Design: Compact package and integrated features streamline the design process, reducing development time and cost.

Additional Details

The TA2140FN-EL typically operates with a supply voltage range of 6V to 18V. It has a high signal-to-noise ratio (SNR) contributing to a clean audio output. The IC also incorporates adjustable gain settings for flexible amplification. Its surface-mount package design promotes efficient heat dissipation. Refer to the official Toshiba datasheet for precise specifications, application notes, and recommended external components to optimize its performance in your specific application.

You May Also Be Interested in

IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
Lite-On Inc.
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess