EN
  • EN
  • DE

TA4011FU

Part No TA4011FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description UHF WIDE BAND AMPLIFIER APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263792-TA4011FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA4011FU CAD Model

Description

The TA4011FU is a silicon monolithic integrated circuit manufactured by Toshiba Semiconductor and Storage. It is designed as a wide-band video amplifier, optimized for use in high-resolution display systems and video processing equipment. This device provides excellent gain and bandwidth characteristics, making it suitable for demanding applications requiring high-fidelity signal amplification.

Applications:

  • High-resolution CRT displays
  • LCD monitors
  • Video projectors
  • Video signal processing equipment
  • Instrumentation amplifiers

Features:

  • Wide bandwidth: Enables amplification of video signals with minimal distortion.
  • High gain: Provides sufficient amplification for weak video signals.
  • Low distortion: Ensures accurate reproduction of video signals.
  • Stable operation: Reliable performance over a wide range of operating conditions.
  • Compact package: Space-saving design for integration into various systems.

Benefits:

  • Improved picture quality: Enhances clarity and detail in video displays.
  • Enhanced signal integrity: Minimizes signal degradation for accurate video reproduction.
  • Increased system performance: Enables faster and more reliable video processing.
  • Reduced component count: Simplifies system design and lowers manufacturing costs.
  • Greater design flexibility: Adaptable to a wide range of video amplification needs.

Technical Specifications:

The TA4011FU's key specifications include a wide bandwidth (typically in the MHz range, but the exact value depends on the application circuit), a high voltage gain, and low differential gain and phase. The device operates on a single power supply. Further detailed specifications are available in the official Toshiba datasheet.

The TA4011FU is typically supplied in a surface-mount package for efficient PCB assembly. Its robust design and electrical characteristics make it a reliable solution for video amplification in a variety of applications.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess