EN
  • EN
  • DE

TA48018F(T6L1PP,NQ)

Part No TA48018F(T6L1PP,NQ)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO252
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742246-TA48018F(T6L1PP,NQ)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA48018F(T6L1PP,NQ) CAD Model

Description

The TA48018F(T6L1PP,NQ) is a low-dropout (LDO) voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable 1.8V output voltage from a higher input voltage, with a low dropout voltage, making it suitable for battery-powered and other low-power applications. This device is commonly used to regulate voltage in electronic circuits, ensuring that sensitive components receive a consistent and reliable power supply.

Applications:

  • Microcontroller Power Supplies: Provides a stable 1.8V power supply for microcontrollers in embedded systems and IoT devices.
  • Battery-Powered Devices: Regulates voltage in portable electronic devices, such as smartphones, tablets, and wearables.
  • Sensor Power Supplies: Provides a stable power supply for sensors in industrial and automotive applications.
  • Memory Power Supplies: Regulates voltage for memory chips, such as SRAM and flash memory, in electronic devices.
  • FPGA Power Supplies: Supplies a stable voltage to FPGAs (Field-Programmable Gate Arrays) in digital circuits.
  • Wireless Communication Modules: Provides regulated power for wireless modules, such as Bluetooth and Wi-Fi modules.

Features:

  • Low Dropout Voltage: Operates with a low input-output voltage difference, maximizing efficiency in battery-powered applications.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to the load.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to overcurrent conditions.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing overheating.
  • Small Package Size: Available in small surface mount packages for easy integration into compact electronic devices.

Benefits:

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable devices.
  • Improved System Stability: Stable output voltage ensures reliable operation of connected devices, preventing malfunctions.
  • Enhanced Circuit Protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected devices.
  • Space Savings: Small package size allows for use in compact electronic devices.
  • Reduced Power Consumption: Low quiescent current minimizes power consumption when the regulator is not actively supplying current to the load.
  • Simplified Design: Easy to integrate into electronic circuits, requiring minimal external components.

Additional Details:

The TA48018F(T6L1PP,NQ) has a fixed output voltage of 1.8V. It typically operates with an input voltage range of 2.5V to 6.0V. The dropout voltage is typically in the range of 0.1V to 0.2V at rated output current. The output current capability is typically in the range of 100mA to 300mA. It's packaged in a small surface-mount package such as a SOT-25. The operating temperature range is typically between -40°C to +85°C. It's crucial to consult the datasheet for precise electrical characteristics and thermal management guidelines.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess