EN
  • EN
  • DE

TA48025AF

Part No TA48025AF
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196014-TA48025AF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA48025AF CAD Model

Description

The TA48025AF is a three-terminal low dropout regulator (LDO) manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and precise 2.5V output voltage with a minimal dropout voltage, making it suitable for various power management applications.

Applications

  • Powering microcontrollers: Used to provide stable power to microcontrollers in embedded systems.
  • Voltage regulation in consumer electronics: Employed in devices like portable media players, cameras, and mobile phones.
  • Post-regulation for switching power supplies: Improves the output ripple and noise of switching power supplies.
  • Battery-powered devices: Extends battery life in portable equipment by efficiently regulating voltage.
  • Instrumentation: Provides precise voltage references in measurement and control systems.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltages.
  • Fixed Output Voltage: Delivers a precise 2.5V output, eliminating the need for external resistors.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Over Temperature Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.
  • High Output Voltage Accuracy: Provides a stable and accurate 2.5V output, ensuring reliable performance of connected devices.

Benefits

  • Improved System Stability: Provides a stable power supply, reducing the risk of malfunctions and errors.
  • Extended Battery Life: Increases the operating time of battery-powered devices through efficient voltage regulation.
  • Simplified Circuit Design: Requires minimal external components, reducing board space and cost.
  • Enhanced Reliability: Built-in protection features prevent damage from overcurrent and over temperature conditions.
  • Compact Solution: Small package size allows for integration in densely populated circuit boards.
  • Cost-Effective: Offers a balance of performance and affordability for various applications.

Additional Details

The TA48025AF typically requires a small input capacitor and output capacitor for stable operation. It is crucial to consider the thermal resistance of the package when designing the power supply to prevent overheating. The device is typically available in surface-mount packages such as SOT-89 or similar, depending on the specific manufacturer and variant. The input voltage range typically lies between 3V and 16V but this should be confirmed in the datasheet.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,015 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess