EN
  • EN
  • DE

TA48025F(T6L1PP,N)

Part No TA48025F(T6L1PP,N)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196017-TA48025F(T6L1PP,N)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA48025F(T6L1PP,N) CAD Model

Description

The TA48025F(T6L1PP,N) is a low dropout regulator (LDO) from Toshiba Semiconductor and Storage, designed to provide a regulated 2.5V output. The part number indicates specific manufacturing and packaging details (T6L1PP,N). This LDO is suitable for various applications requiring stable and efficient voltage regulation.

Applications

  • Microcontroller Power Supply: Provides a stable 2.5V supply for microcontrollers and other digital logic.
  • Portable Devices: Used in battery-powered devices such as mobile phones, MP3 players, and handheld gaming consoles.
  • Post Regulation: Can be used to regulate the output of a switching power supply for improved performance.
  • Consumer Electronics: Found in various consumer electronic devices requiring precise voltage regulation.
  • Sensor Power Supply: Provides a stable and clean power supply for sensitive sensors.

Features

  • Fixed 2.5V Output: Provides a precise and stable 2.5V output voltage.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, improving efficiency.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe operating limit.
  • Small Package: Available in a compact surface mount package for space-constrained applications.
  • High Accuracy: Provides a highly accurate output voltage, ensuring reliable operation of connected devices.

Benefits

  • Stable Power Supply: Provides a stable and reliable 2.5V supply for connected devices.
  • Improved Efficiency: Low dropout voltage maximizes efficiency, especially in battery-powered applications.
  • Protection: Overcurrent and thermal shutdown features protect the regulator and connected devices from damage.
  • Compact Design: Small package size allows for easy integration into space-constrained designs.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.

Additional Details

The TA48025F(T6L1PP,N) requires external capacitors for stable operation. The input voltage range is typically between 3V and 16V, but consult the datasheet for the exact specifications. The 'T6L1PP,N' suffix likely refers to the specific tape and reel packaging and manufacturing location. This LDO is designed for surface mount assembly.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess