EN
  • EN
  • DE

TA48025S

Part No TA48025S
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 1.8 V, 2 V, 2.5 V, 3 V, 3.3 V, 5 V Three-Terminal Low Dropout Voltage Regulator with Output Current of 1 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196018-TA48025S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA48025S CAD Model

Description

The TA48025S is a 2.5V fixed output, low dropout (LDO) voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated 2.5V supply from a higher input voltage, making it suitable for a variety of applications requiring a precise and reliable voltage source.

Applications

  • Microcontroller Power Supply: Provides a stable 2.5V supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Regulates voltage for sensors requiring a precise and clean 2.5V supply.
  • Portable Electronics: Used in devices like MP3 players, mobile phones, and other battery-powered equipment.
  • Post-Regulation: Regulates the output voltage of switching power supplies to reduce noise and ripple.
  • RF Applications: Provides a stable voltage for sensitive RF circuits.

Features

  • Fixed 2.5V Output: Delivers a precise and stable 2.5V regulated output.
  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltages.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe operating limit.
  • Small Package: Available in a compact surface-mount package.
  • High Output Accuracy: Ensures a stable and accurate output voltage.

Benefits

  • Stable System Operation: Provides a stable and reliable power supply, reducing the likelihood of malfunctions.
  • Extended Battery Life: Improves the efficiency of battery-powered devices by minimizing voltage drop.
  • Simplified Design: Requires minimal external components, reducing board space and cost.
  • Enhanced Reliability: Built-in protection features prevent damage from overcurrent and over temperature conditions.
  • Compact Solution: The small package size facilitates integration into densely populated circuit boards.
  • Cost-Effective: Offers an economical solution for voltage regulation needs.

Additional Details

The TA48025S requires external capacitors for stable operation. The input voltage range typically falls between 3V and 16V; however, the specific datasheet should be consulted for accurate values. This regulator is typically available in a surface-mount package such as SOT-89. Thermal management is critical to avoid overheating, so the thermal resistance of the package should be considered during design.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.0242 $60.0242
3+ $49.2504 $147.7512
4+ $47.7119 $190.8476
6+ $46.1723 $277.0338
7+ $44.6338 $312.4366
9+ $40.0161 $360.1449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess