EN
  • EN
  • DE

TA48033AS(Q)

Part No TA48033AS(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 1A 3-Pin(3+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220
Lead Free Yes
Output Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1097925-TA48033AS(Q)
Categories PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA48033AS(Q) CAD Model

Description

The TA48033AS(Q) is a low-dropout (LDO) voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator provides a stable 3.3V output voltage and is designed for various electronic applications requiring a regulated power supply. The (Q) suffix often indicates specific packaging or testing characteristics for automotive or industrial applications.

Applications

  • Microcontroller Power Supplies: Provides regulated power to microcontrollers in embedded systems.
  • Logic Circuit Power Supplies: Powers digital logic circuits requiring a stable 3.3V supply.
  • Sensor Power Supplies: Used in sensor circuits to provide a clean and stable voltage source.
  • Automotive Electronics: Employed in automotive control units (ECUs) and other automotive systems.
  • Industrial Control Systems: Powers components in industrial automation and control equipment.

Features

  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, ensuring stable regulation even with lower input voltages.
  • Stable 3.3V Output: Provides a consistent and precise 3.3V output voltage.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the device in case of overheating to prevent damage.
  • High Accuracy: Delivers a highly accurate output voltage, ensuring reliable operation of connected devices.
  • Compact Package: Available in a small surface-mount package for space-saving designs.

Benefits

  • Stable Power Supply: Provides a consistent and reliable power source for sensitive electronic components.
  • Protection Features: Overcurrent protection and thermal shutdown enhance the reliability and safety of the circuit.
  • Wide Input Voltage Range: Accepts a broad range of input voltages while maintaining a stable output.
  • Simplified Design: Easy to integrate into various electronic circuits with minimal external components.
  • Suitable for Automotive Applications: The (Q) suffix indicates suitability for demanding automotive environments.

Additional Details

The TA48033AS(Q) typically operates with an input voltage range of 4.5V to 20V, although the specific range may vary slightly depending on the exact specifications outlined in the Toshiba datasheet. It is capable of delivering output currents up to 500mA. The dropout voltage is typically around 0.2V at full load. It is commonly available in surface mount packages such as the HSOP-8. For detailed electrical characteristics, thermal considerations, and application notes, always refer to the official Toshiba datasheet to ensure proper operation and prevent damage.

You May Also Be Interested in

Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess