EN
  • EN
  • DE

TA48033F(T6L1PP,N)

Part No TA48033F(T6L1PP,N)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196026-TA48033F(T6L1PP,N)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA48033F(T6L1PP,N) CAD Model

Description

The TA48033F(T6L1PP,N) is a fixed 3.3V output low dropout (LDO) regulator from Toshiba Semiconductor and Storage. The design provides stable power supply for a variety of applications, ensuring that connected devices receive a consistent and reliable voltage. The '(T6L1PP,N)' portion of the part number likely denotes specific manufacturing and packaging details.

Applications

  • Microcontroller Power: Used to provide a stable 3.3V power source for microcontrollers and embedded systems.
  • Logic Circuits: Supplies power to digital logic circuits requiring a 3.3V rail.
  • Portable Electronics: Found in battery-powered devices such as smartphones, tablets, and handheld gaming devices.
  • Sensor Power: Provides a clean and regulated 3.3V supply for various types of sensors.
  • Post-Regulation: Can be used to regulate the output of switching power supplies for improved performance.

Features

  • Fixed 3.3V Output: Provides a precise and stable 3.3V output voltage.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe operating limit.
  • Small Package: Typically available in a compact surface-mount package.
  • High Accuracy: Ensures a stable and reliable 3.3V output.

Benefits

  • Stable Power Supply: Provides a consistent and reliable 3.3V supply for sensitive circuits.
  • Improved Efficiency: Low dropout voltage enhances efficiency, extending battery life in portable devices.
  • Protection: Overcurrent and thermal shutdown features prevent damage to the regulator and connected components.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Cost-Effective: Provides an economical solution for voltage regulation needs.

Additional Details

The TA48033F(T6L1PP,N) usually requires external capacitors for stable operation. The input voltage range is generally between 4V and 16V; consult the specific datasheet for precise values. The surface-mount design is suitable for automated assembly processes. Thermal management is essential to prevent overheating, and the thermal resistance of the package should be considered during design.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4059 $59.2472
20+ $6.0765 $121.5300
30+ $5.8870 $176.6100
41+ $5.6965 $233.5565
53+ $5.5070 $291.8710
71+ $4.9376 $350.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess