EN
  • EN
  • DE

TA4805AF

Part No TA4805AF
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196032-TA4805AF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA4805AF CAD Model

Description

The TA4805AF is a three-terminal low dropout regulator (LDO) from Toshiba Semiconductor and Storage, designed to provide a stable 5V output voltage. It is commonly used in applications that require a clean and regulated 5V supply from a higher input voltage, such as battery-powered devices or systems with varying input voltages.

Applications

  • Microcontroller Power Supply: Provides a stable 5V power supply for microcontrollers and digital logic circuits.
  • Sensor Power: Used to power sensors that require a precise and stable 5V voltage.
  • Portable Electronics: Found in devices like portable media players, remote controls, and other handheld devices.
  • Post-Regulation: Can be used to regulate the output voltage of switching power supplies.
  • Interface Circuits: Provides power for interface circuits like RS-232 and other communication interfaces.

Features

  • Fixed 5V Output: Provides a precise and stable 5V output voltage.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltages.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe operating limit.
  • Small Package: Comes in a compact surface-mount package, ideal for space-constrained applications.
  • High Output Accuracy: Provides accurate output voltage, ensuring reliable performance.

Benefits

  • Stable System Operation: Ensures a stable and reliable power supply, reducing the risk of malfunctions and errors.
  • Extended Battery Life: Enhances the operating time of battery-powered devices by efficient voltage regulation.
  • Simplified Circuit Design: Requires minimal external components, reducing complexity and cost.
  • Enhanced Reliability: Built-in protection features prevent damage from overcurrent and over temperature.
  • Compact Solution: The small package size allows for easy integration into compact designs.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details

The TA4805AF usually requires external capacitors for stable operation; refer to the datasheet for specific values. The input voltage range typically falls between 6V and 16V, but the specific datasheet should always be consulted for accurate specifications. This regulator is typically available in a surface-mount package such as SOT-89. Proper thermal management is essential to prevent overheating; consider the package's thermal resistance during the design phase.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,718 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess