EN
  • EN
  • DE

TA4805S(Q)

Part No TA4805S(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839479-TA4805S(Q)
Ultra Librarian 3D Model Ultra Librarian TA4805S(Q) CAD Model

Description

The TA4805S(Q) is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated 5V output, making it a common choice for various electronic applications requiring a reliable 5V power supply.

Applications:

  • Microcontroller Power Supply: Provides a stable 5V supply for microcontrollers and their peripheral circuits in embedded systems.
  • Logic Circuit Power: Powers digital logic circuits, such as TTL and CMOS, ensuring proper and reliable operation.
  • Sensor Power: Supplies regulated power to sensors and transducers, providing accurate and stable readings.
  • Instrumentation and Test Equipment: Used in test and measurement instruments to provide a stable reference voltage and power supply.
  • Industrial Control Systems: Integrated into industrial control systems to supply reliable 5V power to control circuits and interfaces.

Features:

  • 5V Fixed Output: Provides a precise and stable 5V output voltage.
  • Overcurrent Protection: Protects the regulator and the connected circuits from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe level, preventing overheating and damage.
  • Short-Circuit Protection: Protects the regulator and the connected circuits from damage due to short circuits.
  • Simple to Use: Requires only a few external components for stable operation.

Benefits:

  • Stable Voltage Supply: Provides a consistent and reliable 5V voltage source, ensuring stable performance of electronic circuits.
  • Protection Against Damage: Protects against overcurrent, overheating, and short circuits, preventing damage to the regulator and connected circuits.
  • Simplified Design: Simplifies the design of power management systems, reducing development time and costs.
  • Improved System Reliability: Enhances the overall reliability of electronic devices by providing a stable and protected voltage supply.
  • Cost-Effective: Offers a cost-effective solution for providing a regulated 5V power supply.

Additional Details:

The TA4805S(Q) is designed to maintain a stable 5V output over a wide range of input voltages and load currents. It typically requires input and output capacitors for stable operation. The specific electrical characteristics, such as output voltage accuracy, dropout voltage, and quiescent current, are detailed in the manufacturer's datasheet. This regulator is a popular choice for its simplicity, reliability, and cost-effectiveness in various electronic applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 753 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess