The TA48LS018F(TE85L,F is a low-dropout (LDO) voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated 1.8V output voltage from a higher input voltage. This LDO regulator is commonly used in applications requiring a stable voltage supply, such as microcontrollers, memory devices, and other sensitive electronic components.
Applications
- Microcontroller power supplies
- Memory device power supplies
- FPGA power supplies
- Portable devices
- Battery-powered systems
Features
- Fixed 1.8V output voltage
- Low dropout voltage
- Low quiescent current
- Overcurrent protection
- Thermal shutdown protection
- Small package size
Benefits
- Stable voltage supply: Ensures reliable operation of sensitive electronic components.
- Low power consumption: Extends battery life in portable devices.
- Protection features: Protects the device and the load from damage due to overcurrent or overheating.
- Compact design: Saves board space and allows for integration into small devices.
- Simple to use: Requires few external components for operation.
Technical Specifications
The TA48LS018F(TE85L,F provides a fixed 1.8V output voltage. It features a low dropout voltage, allowing it to operate with a small difference between the input and output voltages. The low quiescent current minimizes power consumption. The overcurrent protection limits the output current to protect the device from damage. The thermal shutdown protection shuts down the device if it overheats. The device is available in a small package, such as SOT-25 or similar, for compact designs. The operating temperature range is typically from -40°C to +85°C.
The TA48LS018F(TE85L,F is a reliable and efficient LDO voltage regulator for providing a stable 1.8V output voltage in a wide range of applications. Its low dropout voltage, low quiescent current, and protection features make it an excellent choice for powering microcontrollers, memory devices, and other sensitive electronic components.