EN
  • EN
  • DE

TA58L06F-TE16L1.NQ

Part No TA58L06F-TE16L1.NQ
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196068-TA58L06F-TE16L1.NQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA58L06F-TE16L1.NQ CAD Model

Description

The TA58L06F-TE16L1.NQ is a fixed output voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable 6V output voltage, making it suitable for a variety of applications that require a regulated power supply. It is part of the TA58L series, known for its compact size and efficiency.

Applications:

  • Power supplies for microcontrollers: Provides a stable voltage source for microcontroller-based systems.
  • Battery-powered devices: Regulates voltage in portable devices powered by batteries.
  • Consumer electronics: Used in various consumer electronics products such as audio equipment, small appliances, and toys.
  • Industrial control systems: Provides regulated power in industrial control and automation systems.
  • Voltage regulation in automotive applications: Can be used to regulate voltage for automotive electronic components.

Features:

  • Fixed Output Voltage: Provides a stable and precise 6V output voltage.
  • Low Dropout Voltage: Operates with a low difference between input and output voltage, maximizing efficiency.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and damage to the regulator.
  • Compact Package: Available in a small surface-mount package for space-saving designs.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable 6V power supply for sensitive electronic components.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected devices from damage.
  • Efficient Operation: Low dropout voltage and efficient design minimize power loss and heat generation.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components required.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details:

The TA58L06F-TE16L1.NQ is typically available in a surface-mount package, such as a SOT-89. Its input voltage range is typically up to 30V, and it can deliver output currents of up to 150mA depending on the specific operating conditions and thermal management. The “TE16L1.NQ” suffix likely refers to specific packaging and tape & reel options for automated assembly.

When using this regulator, it's important to consider thermal management to ensure that the device operates within its specified temperature range. Proper heatsinking or adequate airflow may be necessary, especially when operating at higher input voltages or output currents. The datasheet from Toshiba should always be consulted for the most accurate and up-to-date specifications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess