The TA58M05S.Q(J is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and regulated 5V output voltage from a higher input voltage. It is commonly used in various electronic circuits to supply power to microcontrollers, sensors, and other low-voltage components.
Applications
- Power supplies for microcontrollers
- Voltage regulation in consumer electronics
- Regulation for sensors and other low-voltage devices
- Linear regulation in battery-powered circuits
- Industrial control systems
Features
- Fixed 5V output voltage
- Output current up to 500mA
- Internal short-circuit current limiting
- Internal thermal overload protection
- Package: TO-252-3 (Surface Mount)
- Low quiescent current
Benefits
- Provides a stable and accurate 5V supply voltage, ensuring reliable operation of connected devices.
- Protects the regulated circuit from damage due to short circuits.
- Prevents overheating and potential damage to the regulator itself.
- Simplifies circuit design by providing a fixed voltage output.
- Suitable for surface mount assembly, enabling efficient manufacturing.
Additional Details
The TA58M05S.Q(J requires a minimum input voltage typically around 7V to maintain stable regulation, and it can handle input voltages up to a maximum specified in the datasheet, usually around 25V or 30V. The output current is limited internally to protect the regulator from damage if the output is shorted to ground. The thermal overload protection feature shuts down the regulator if its internal temperature exceeds a safe limit, preventing damage from overheating.
The 'Q' suffix typically indicates that this part is qualified for automotive applications, meaning it has undergone more rigorous testing and quality control procedures to ensure reliable operation in harsh automotive environments. The TO-252 package provides good thermal performance and is well-suited for surface mount applications, where space is often limited. It is important to consult the datasheet for specific operating conditions, such as input voltage range, output current limitations, and thermal derating curves.