EN
  • EN
  • DE

TA7271P

Part No TA7271P
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description IC Audio Amplifier DUAL ZIP 12PIN PLASTIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999281-TA7271P
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA7271P CAD Model

Description

The TA7271P is an audio power amplifier IC manufactured by Toshiba Semiconductor and Storage. This IC is designed for use in various audio applications, providing amplification for driving speakers or other audio output devices. It is commonly used in consumer electronics, car audio systems, and other applications where a compact and efficient audio amplifier is required.

Applications:

  • Car Audio Systems: Used as a power amplifier for driving speakers in car stereos.
  • Portable Audio Players: Employed in portable radios, CD players, and MP3 players for audio amplification.
  • Television Sets: Integrated into television sets to amplify the audio signal for the built-in speakers.
  • Home Audio Systems: Used in home stereo systems and audio amplifiers.
  • Gaming Consoles: Found in gaming consoles to provide audio output through speakers or headphones.

Features:

  • High Output Power: Delivers substantial output power to drive speakers effectively.
  • Low Distortion: Provides low total harmonic distortion (THD) for high-fidelity audio reproduction.
  • Built-in Protection Circuits: Includes over-voltage, over-current, and thermal shutdown protection.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Mute Function: Features a mute function for suppressing audio output during power-up or shutdown.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • High-Quality Audio: Delivers clear and high-fidelity audio amplification.
  • Reliable Performance: Offers robust performance and protection features for long-term reliability.
  • Simplified Design: Simplifies the design of audio amplifier circuits with integrated functionality.
  • Cost-Effective Solution: Provides a cost-effective solution for audio amplification needs.
  • Easy to Use: Easy to integrate into various audio systems with minimal external components.

The TA7271P audio power amplifier IC typically requires a few external components, such as decoupling capacitors and feedback resistors, to complete the amplifier circuit. It is designed for ease of use and provides a stable and reliable audio amplification solution. The built-in protection circuits ensure that the amplifier is protected from damage due to overloads or thermal stress. Its combination of performance, reliability, and cost-effectiveness makes it a popular choice for a wide range of audio applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4832 $59.5968
57+ $2.0374 $116.1318
88+ $1.9738 $173.6944
121+ $1.9101 $231.1221
157+ $1.8464 $289.8848
210+ $1.6553 $347.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess