EN
  • EN
  • DE

TA7291FG(0,EL)

Part No TA7291FG(0,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 196093-TA7291FG(0,EL)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7291FG(0,EL) CAD Model

Description

The TA7291FG(0,EL) is a DC motor driver IC from Toshiba Semiconductor and Storage. It's engineered to control DC motors with integrated protection features, ensuring reliability in diverse applications. Its design is optimized for efficient motor control, incorporating features to protect against common electrical issues.

Applications

  • Small Robotics: Used in small-scale robotics projects for precise motor control in actuators and joints.
  • Consumer Electronics: Found in devices like toys, DVD players, and other applications requiring controlled motor movement.
  • Office Automation: Integrated into office equipment such as printers and scanners for controlling motor-driven mechanisms.
  • Automotive Accessories: Used in automotive applications like electric mirrors and window lifters.

Features

  • Overcurrent Protection: Prevents damage to the IC and motor by limiting current during overload conditions.
  • Overvoltage Protection: Protects the IC from damage due to excessive voltage spikes.
  • Thermal Shutdown: Automatically shuts down the IC when the temperature exceeds a safe threshold, preventing thermal damage.
  • H-Bridge Configuration: Allows for bidirectional motor control, enabling forward and reverse movement.
  • Low Standby Current: Minimizes power consumption when the motor is not actively driven.

Benefits

  • Reliable Operation: Integrated protection features ensure stable and reliable performance under various operating conditions.
  • Simplified Design: Reduces the need for external components, simplifying the overall circuit design.
  • Energy Efficient: Low standby current contributes to energy efficiency, particularly in battery-powered applications.
  • Precise Motor Control: H-bridge configuration enables precise control over the motor's speed and direction.

Additional Details

The TA7291FG(0,EL) is typically available in a surface-mount package for efficient PCB assembly. It is crucial to consult the manufacturer's datasheet for detailed specifications, application notes, and thermal considerations to ensure optimal performance. Depending on the load and operating conditions, heat sinking may be required.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
Trinamic Motion Control GmbH
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5244 $60.3060
270+ $0.4297 $116.0190
420+ $0.4170 $175.1400
575+ $0.4031 $231.7825
740+ $0.3904 $288.8960
995+ $0.3500 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess