EN
  • EN
  • DE

ADM1022A1RQ-REEL

Part No ADM1022A1RQ-REEL
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816715-ADM1022A1RQ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM1022A1RQ-REEL CAD Model

Description

Product Overview: ADM1022A1RQ-REEL

The ADM1022A1RQ-REEL is a high-performance, precision integrated circuit from Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed for advanced system temperature monitoring and fan control, making it an ideal solution for managing thermal conditions in a variety of electronic applications.

Key Features

  • High Accuracy: The ADM1022A1RQ-REEL offers exceptional temperature measurement accuracy, ensuring reliable monitoring for critical system components.
  • Remote Temperature Sensing: Equipped with the capability to measure the temperature of a remote thermal diode, this device can monitor CPU die temperatures or other integrated circuit temperatures directly.
  • Programmable Fan Control: Users can program the fan control feature to respond to different temperature thresholds, optimizing cooling efficiency and reducing noise.
  • Multiple Operating Modes: The device supports various modes, including automatic fan speed control, which helps to maintain optimal thermal conditions without user intervention.
  • Serial Bus Interface: It includes a serial bus interface for easy communication with the host system, facilitating integration and data retrieval.
  • Supply Voltage Range: The ADM1022A1RQ-REEL operates over a wide supply voltage range, accommodating different system power requirements.

Applications

The ADM1022A1RQ-REEL is versatile and can be used across a broad range of applications, including:

  • Personal Computers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Embedded Systems
  • Networking Hardware

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADM1022A1RQ-REEL is no exception. It is manufactured to meet stringent quality standards, ensuring long-term reliability and performance in demanding environments.

Packaging and Availability

The ADM1022A1RQ-REEL comes in a compact package and is available in reel form for ease of manufacturing and integration into production lines. Analog Devices Inc. ensures the availability of this product for both small-scale and large-volume requirements.

With its advanced features and reliable performance, the ADM1022A1RQ-REEL from Analog Devices Inc. is a top-tier solution for your system's thermal management and fan control needs.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess