EN
  • EN
  • DE

TA7368FG

Part No TA7368FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Audio Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263837-TA7368FG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7368FG CAD Model

Description

The TA7368FG is a single-chip FM front-end IC designed for portable radio applications, manufactured by Toshiba Semiconductor and Storage. This IC integrates the RF amplifier, mixer, and local oscillator functions, minimizing external components and reducing board space. It's commonly used in portable radios, MP3 players, and other consumer electronic devices that require FM reception.

Applications

  • Portable FM radios: Designed for integration into portable FM radio receivers, providing a complete front-end solution.
  • MP3 players with FM radio: Used in MP3 players that include FM radio functionality, enabling FM reception.
  • Consumer electronics: Integrated into various consumer electronic devices requiring FM reception, such as clock radios and boomboxes.
  • Automotive radios: Used in car radios to receive FM broadcasts.
  • Wireless audio devices: Incorporated into wireless audio devices to receive FM transmissions.

Features

  • Single-chip solution: Integrates all necessary functions for FM front-end reception into a single IC.
  • Low voltage operation: Designed for low voltage operation, making it suitable for battery-powered devices.
  • Low current consumption: Features low current consumption, extending battery life in portable applications.
  • High sensitivity: Provides high sensitivity for receiving weak FM signals.
  • Small package: Available in a compact package, saving valuable board space.

Benefits

  • Simplified design: Single-chip solution simplifies the design process and reduces the number of external components required.
  • Extended battery life: Low voltage operation and low current consumption extend battery life in portable devices.
  • Improved reception: High sensitivity ensures reliable reception of FM signals, even in areas with weak signal strength.
  • Space savings: Compact package allows for high-density circuit designs.
  • Cost-effective: Integrated solution reduces overall system cost.

Additional Details

The TA7368FG typically operates with a supply voltage of 2V to 4V. It features an integrated local oscillator with a tuning range that covers the FM broadcast band (87.5 MHz to 108 MHz). The IC includes an automatic frequency control (AFC) function to maintain accurate tuning. It's designed to interface directly with an FM demodulator IC for complete FM receiver functionality. The operating temperature range typically spans from -20°C to +70°C.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5301 $58.3110
270+ $0.4354 $117.5580
415+ $0.4216 $174.9640
570+ $0.4077 $232.3890
735+ $0.3939 $289.5165
985+ $0.3534 $348.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess