EN
  • EN
  • DE

TA7502P

Part No TA7502P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353769-TA7502P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7502P CAD Model

Description

The TA7502P is a dual operational amplifier (op-amp) IC manufactured by Toshiba Semiconductor and Storage. It contains two independent, high-gain operational amplifiers on a single chip. This IC is designed for a wide range of analog signal processing applications, including amplification, filtering, and signal conditioning. Its dual configuration allows for more complex circuit designs where multiple amplification stages are needed.

Applications

  • Audio Amplifiers
  • Active Filters
  • Instrumentation Amplifiers
  • Voltage Comparators
  • Signal Conditioning Circuits

Features

  • Dual Operational Amplifiers: Contains two independent op-amps in a single package.
  • High Gain: Provides high open-loop gain for accurate signal amplification.
  • Low Input Offset Voltage: Minimizes errors in signal amplification.
  • Wide Bandwidth: Suitable for a wide range of signal frequencies.
  • Short Circuit Protection: Protects the IC from damage due to output shorts.
  • Internal Phase Compensation: Ensures stable operation in a variety of applications.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.

Benefits

  • Reduced Component Count: The dual op-amp configuration reduces the number of ICs needed in a circuit.
  • Accurate Signal Amplification: High gain and low offset voltage ensure accurate amplification of input signals.
  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • Stable Performance: Internal phase compensation ensures stable operation.
  • Protection Against Damage: Short circuit protection prevents damage to the IC.
  • Cost-Effective: Provides two op-amps in a single package, reducing cost.

Additional Details

The TA7502P typically operates with a supply voltage range of ±3V to ±18V. It features a high open-loop gain, typically around 100dB. The input offset voltage is typically in the range of a few millivolts. The bandwidth is typically several megahertz. The slew rate is typically a few volts per microsecond. It is available in a through-hole package, such as a DIP (Dual Inline Package), for easy integration into electronic circuits. The operating temperature range is usually from -20°C to +75°C.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $35.9690
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess