EN
  • EN
  • DE

TA75358CF

Part No TA75358CF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description SILICON MONOLITHIC (DUAL POERATIONAL AMPLIFIER)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353794-TA75358CF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA75358CF CAD Model

Description

The TA75358CF is a dual operational amplifier manufactured by Toshiba Semiconductor and Storage. This IC is designed for diverse analog applications requiring stable and reliable performance. Its primary function is to amplify signals and implement filter circuits, common in audio and instrumentation systems.

Applications

  • Audio preamplifiers
  • Active filters
  • Summing amplifiers
  • Integrators and differentiators
  • Instrumentation amplifiers

Features

  • Dual operational amplifier in a single package
  • High gain
  • Low input bias current
  • Low input offset voltage
  • Wide operating voltage range

Benefits

  • Space Saving: Dual op-amps in one package reduce board space requirements.
  • High Performance: Provides accurate and reliable signal amplification.
  • Versatile: Suitable for a broad range of analog circuit designs.
  • Stable Operation: Reliable performance under varying operating conditions.

Additional Details

The TA75358CF operates with a dual power supply, enabling positive and negative voltage signal processing. It is available in various package types, including surface-mount options, making it suitable for modern PCB designs. The high open-loop gain of the amplifier ensures effective amplification, while the low input bias current and offset voltage minimize signal errors. This device is suitable for circuits where precise signal processing is necessary, offering a balance between performance and integration density.

For specific electrical characteristics and application notes, please refer to the official Toshiba Semiconductor and Storage datasheet for the TA75358CF.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess