The TA7805AP is a three-terminal positive voltage regulator integrated circuit produced by Toshiba Semiconductor and Storage. It's designed to provide a fixed 5V output voltage, making it a versatile component for various electronic applications requiring a stable and regulated power supply. The 'AP' suffix typically denotes the package type and specific performance characteristics.
Applications
- Power supplies for microcontrollers
- Linear regulation in electronic circuits
- Power management in embedded systems
- Post-regulation for switching power supplies
- Battery charging circuits
Features
- Fixed 5V output voltage
- Internal thermal overload protection
- Short-circuit current limiting
- High input voltage capability
- Three-terminal configuration for easy use
Benefits
- Provides a stable and accurate 5V output
- Protects the regulator from damage due to overheating
- Prevents damage from short circuits
- Suitable for a wide range of input voltages
- Simplified circuit design with minimal external components
The TA7805AP is designed for easy integration into electronic circuits. Its internal protection features ensure reliable operation under various conditions. The high input voltage capability allows for flexibility in power supply design. The three-terminal configuration simplifies the design process, requiring minimal external components for stable operation. It is widely used in applications where a consistent and reliable 5V power supply is essential.
Technical Specifications: Typical specifications include an input voltage range (e.g., 7V to 35V), a fixed output voltage of 5V with a tolerance (e.g., ±4%), output current capability (e.g., 1A), and thermal resistance characteristics. The official Toshiba datasheet should be consulted for precise electrical characteristics and application guidelines. The 'AP' designation typically indicates a through-hole package such as a TO-220 type.