EN
  • EN
  • DE

TA7809S

Part No TA7809S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353974-TA7809S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7809S CAD Model

Description

The TA7809S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage, designed to provide a stable, fixed 9V output. This device is commonly utilized in a wide array of electronic applications that require a consistent and reliable 9V power supply. The 'S' suffix in the part number generally denotes a through-hole package type, differentiating it from surface-mount variants. Internal protection features, such as overcurrent and thermal overload protection, are integrated to ensure dependable and safe operation.

Applications

  • Microcontroller Power Supplies: Providing a regulated 9V power source for microcontrollers and their associated peripheral circuits.
  • Sensor Power Supplies: Regulating the voltage for various sensors that require a stable 9V supply.
  • Analog Circuits: Powering analog circuits that demand a precise and stable 9V voltage level.
  • Communication Equipment: Ensuring a consistent voltage supply for communication devices and modules to maintain reliable operation.
  • Industrial Automation Systems: Providing a regulated power source for control systems and other industrial automation equipment.

Features

  • Fixed 9V Output: Delivers a precise and stable 9V output voltage to connected circuits.
  • Overcurrent Protection: Incorporates built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Overload Protection: Includes a thermal shutdown feature that protects the device from overheating and potential damage.
  • Short-Circuit Protection: Offers protection against short-circuit conditions, which prevents device failure and potential harm to the circuit.
  • Through-Hole Package: Typically available in a through-hole package for straightforward mounting and soldering onto PCBs.

Benefits

  • Stable Voltage Supply: Ensures consistent and reliable power for sensitive electronic components, leading to more predictable performance.
  • Protection Against Damage: Built-in overcurrent and thermal protection features safeguard both the device and connected circuits, extending their lifespan.
  • Simplified Circuit Design: Requires a minimal number of external components, simplifying the design process and reducing overall system complexity.
  • Enhanced System Reliability: Contributes to the overall stability and dependability of electronic systems by providing a consistently regulated power source.
  • Cost-Effective Solution: Offers a reliable and cost-effective solution for voltage regulation in a wide range of applications.

The TA7809S is particularly well-suited for applications where a robust and easily mountable voltage regulator is required. The through-hole package facilitates straightforward prototyping and assembly, making it an excellent choice for both hobbyist and professional electronic projects. Its integrated protection mechanisms provide added assurance of safe and reliable operation, making it a trusted component in power regulation circuits.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess