EN
  • EN
  • DE

TA7810F

Part No TA7810F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Three Terminal Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353976-TA7810F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7810F CAD Model

Description

The TA7810F is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This device is designed to provide a stable and regulated +10V output voltage from an unregulated DC input voltage. The TA7810F is part of the TA78xx series, a widely used family of linear voltage regulators known for their simplicity, reliability, and ease of use in various electronic circuits.

Applications:

  • Power supplies for consumer electronics: Used in televisions, audio equipment, and other home appliances to provide a stable 10V supply for internal circuits.
  • Industrial control systems: Employed in programmable logic controllers (PLCs), motor drives, and other industrial equipment requiring a regulated 10V power rail.
  • Microcontroller power: Serves as a voltage regulator for microcontrollers and other digital circuits that operate at 10V.
  • Instrumentation: Used in test and measurement equipment to provide a stable voltage reference.
  • Automotive electronics: Utilized in automotive control units and other electronic systems requiring a regulated 10V supply.

Features:

  • Output Voltage: Fixed +10V output voltage.
  • Output Current: Capable of delivering up to 1A of output current.
  • Overcurrent Protection: Built-in overcurrent protection circuitry to prevent damage from excessive load current.
  • Thermal Overload Protection: Integrated thermal shutdown feature that disables the output when the device temperature exceeds a safe limit.
  • Short Circuit Protection: Protection against short circuits on the output.
  • Package Type: Typically available in a TO-220 or similar through-hole package for easy mounting and heat dissipation.

Benefits:

  • Stable Voltage Regulation: Provides a highly stable and regulated 10V output voltage, ensuring consistent performance of connected circuits.
  • Ease of Use: Simple three-terminal design requires minimal external components, simplifying circuit design and reducing cost.
  • Reliable Operation: Built-in protection features prevent damage from overcurrent, thermal overload, and short circuits, ensuring reliable operation in harsh environments.
  • Cost-Effective: The TA7810F is a cost-effective solution for voltage regulation in a wide range of applications.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for use in various environments.

Additional Details:

The TA7810F requires only a few external components for proper operation, typically input and output capacitors to improve stability and transient response. The input capacitor should be placed close to the input pin of the regulator, and the output capacitor should be placed close to the output pin. The device is designed to be robust and reliable, even under demanding operating conditions. Care should be taken to ensure adequate heat sinking if the device is expected to dissipate significant power. The dropout voltage (the minimum voltage difference between the input and output required for regulation) is typically around 2V, so the input voltage should be at least 12V for proper regulation. Always consult the datasheet for the most accurate and up-to-date specifications and application recommendations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess