EN
  • EN
  • DE

TA78DL05AS

Part No TA78DL05AS
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Three-Terminal Low Dropout Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353993-TA78DL05AS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA78DL05AS CAD Model

Description

The TA78DL05AS is a low-dropout (LDO) three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated 5V output voltage with a low dropout voltage, allowing it to maintain regulation even when the input voltage is only slightly higher than the output voltage. This is particularly beneficial in battery-powered devices and systems where the input voltage may fluctuate.

Applications:

  • Battery-powered equipment: Ideal for prolonging battery life in portable devices, handheld gadgets, and wireless sensors.
  • Microcontroller and microprocessor power: Provides a stable 5V supply for MCUs, MPUs, and associated digital logic.
  • Post-regulation for switching power supplies: Reduces noise and ripple from switching regulators for sensitive analog and digital circuits.
  • Automotive applications: Powers electronic components in vehicles where voltage fluctuations are common.
  • Industrial control and automation: Supplies a clean and regulated 5V for sensors, actuators, and controllers in industrial settings.

Features:

  • Fixed 5V output: Provides a consistent and precise 5V regulated output.
  • Low dropout voltage: Maintains regulation with a minimal input-output voltage difference.
  • Short-circuit protection: Built-in current limiting protects the regulator and load from damage during short circuits.
  • Thermal overload protection: Shuts down the regulator when the junction temperature exceeds safe limits, preventing thermal damage.
  • Low quiescent current: Minimizes power consumption in standby mode, enhancing efficiency.
  • Output transistor safe-area compensation: Ensures stable operation under varying load conditions.

Benefits:

  • Extended battery life: Low dropout and quiescent currents maximize run time for battery-powered applications.
  • Stable and reliable power: Ensures consistent performance of electronic circuits with a stable 5V supply.
  • Enhanced system protection: Built-in protection features safeguard against electrical and thermal damage.
  • Simplified design: Easy to use with minimal external components required.
  • Increased efficiency: Low quiescent current reduces wasted power.

Additional Details:

The TA78DL05AS is typically available in surface-mount packages such as SOT-89 or similar. Proper thermal management is essential, especially at higher input voltages and load currents. Consult the datasheet for specific operating conditions, thermal considerations, and application circuit recommendations, including recommended capacitor values for input and output. The maximum input voltage is typically around 25V, and the maximum output current is around 500mA, but it's important to verify these parameters with the official datasheet. The ‘S’ at the end of the part number may indicate a specific package type or other minor variation, which should be confirmed in the datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Lowest to $856.6312
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9136 $65.4816
13+ $8.9559 $116.4267
20+ $8.6752 $173.5040
28+ $8.3957 $235.0796
36+ $8.1162 $292.1832
48+ $7.2765 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess