EN
  • EN
  • DE

TA78L12F TE12L

Part No TA78L12F TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196127-TA78L12F TE12L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA78L12F TE12L CAD Model

Description

The TA78L12F TE12L is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and regulated 12V output voltage, making it suitable for various electronic applications. The 'TE12L' suffix likely indicates a specific tape and reel packaging configuration for automated assembly.

Applications:

  • Microcontroller Power: Powers microcontrollers and associated components in embedded systems, ensuring a stable 12V supply.
  • Sensor Applications: Used to provide a regulated 12V supply for sensors in industrial, automotive, and consumer electronics.
  • Logic Circuits: Supplies a stable 12V voltage to various logic circuits.
  • Portable Devices: Found in portable devices and handheld electronics requiring a regulated 12V power rail.
  • Battery Charging Circuits: Can be implemented in battery charging circuits where a 12V charging voltage is required.

Features:

  • Fixed 12V Output: Provides a precise and stable 12V regulated voltage.
  • Internal Short-Circuit Protection: Protects the regulator and load from damage in the event of a short circuit.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds safe operating limits.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage to ensure a clean output.
  • Small Surface Mount Package (F): Allows for compact designs and efficient use of board space.

Benefits:

  • Stable and Reliable Power: Ensures consistent performance of electronic components by providing a regulated voltage.
  • Protection Against Damage: Built-in protection features prevent damage from overcurrent and overheating.
  • Simplified Circuit Design: Reduces the number of external components needed for voltage regulation.
  • Compact Solution: The small package size makes it ideal for space-constrained applications.
  • Cost-Effective: Provides a reliable voltage regulation solution at a competitive price.

The TA78L12F operates with a maximum input voltage of 30V and can deliver an output current of up to 100mA. Its internal protection mechanisms ensure robust operation under various conditions. The small surface mount package simplifies PCB design and manufacturing, and it is particularly well-suited for automated assembly processes. The high ripple rejection capability ensures a clean and stable output voltage, improving the overall performance of the connected electronic components. The combination of reliability, ease of use, and compact size make it a popular choice for many power supply applications requiring a stable 12V output.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8884 $53.3040
140+ $0.7290 $102.0600
215+ $0.7062 $151.8330
295+ $0.6834 $201.6030
380+ $0.6607 $251.0660
510+ $0.5923 $302.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess