EN
  • EN
  • DE

TA78M12S

Part No TA78M12S
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 0.5A THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196148-TA78M12S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA78M12S CAD Model

Description

The TA78M12S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This device is part of the TA78Mxx series, designed to provide a fixed 12V output voltage for various electronic applications. The regulator is built to maintain a stable output voltage even when there are fluctuations in the input voltage or variations in the load current. This ensures consistent and reliable power supply to the connected circuits.

Applications

  • Microcontroller Power Supply: Provides a stable 12V power supply for microcontrollers and their peripherals.
  • Operational Amplifier Power: Used to power operational amplifiers requiring a 12V supply in signal conditioning circuits.
  • Sensor Power: Provides a regulated 12V supply for various sensors in industrial and automotive systems.
  • Industrial Control Systems: Used in industrial control equipment to supply stable power to control circuits.
  • Battery Charging Circuits: Can be incorporated in battery charging circuits to provide a fixed charging voltage.

Features

  • Fixed 12V Output: Provides a stable and consistent 12V output voltage.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and damage to the regulator.
  • Low Dropout Voltage: Operates efficiently with a minimal voltage difference between the input and output.
  • High Ripple Rejection: Effectively suppresses input voltage ripple for a cleaner and more stable output voltage.
  • Three-Terminal Configuration: Simple three-terminal design for easy integration into electronic circuits.

Benefits

  • Stable Power Supply: Ensures consistent and reliable power to connected components, enhancing overall system performance.
  • Enhanced Protection: Protects against overcurrent and overheating, improving the longevity and reliability of the regulator and connected circuitry.
  • Simple Integration: Easy-to-use design allows for straightforward integration into a variety of electronic circuits.
  • Reduced Noise: High ripple rejection minimizes noise in the output voltage, resulting in improved signal quality.
  • Cost-Effective Solution: Provides a cost-effective method for voltage regulation in numerous applications.

Additional Details

The TA78M12S is typically available in a through-hole package. Proper heat sinking is necessary to ensure the regulator operates within its safe operating area, particularly at higher input voltages or output currents. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. The input voltage should be higher than the output voltage by a few volts to ensure proper regulation. External capacitors may be required at the input and output for improved stability and transient response. Consult the datasheet for specific recommendations on capacitor values and types.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8531 $57.7965
37+ $3.1612 $116.9644
57+ $3.0631 $174.5967
78+ $2.9637 $231.1686
101+ $2.8656 $289.4256
135+ $2.5687 $346.7745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess