EN
  • EN
  • DE
  • IT

TA78M12SB(TP,Q)

Part No TA78M12SB(TP,Q)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1141339-TA78M12SB(TP,Q)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA78M12SB(TP,Q) CAD Model

Description

The TA78M12SB(TP,Q) is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and regulated 12V output voltage for a variety of electronic applications. It is part of the TA78Mxx series, known for its reliability and ease of use in circuit designs.

Applications

  • Power supplies for electronic devices: Used in power supplies to provide a stable 12V output for various electronic components and systems.
  • Voltage regulation in industrial equipment: Employed in industrial control systems and equipment to ensure consistent voltage levels for reliable operation.
  • Automotive electronics: Integrated into automotive electronic circuits requiring a regulated 12V supply.
  • Consumer electronics: Utilized in consumer electronics products, such as audio amplifiers and set-top boxes, to maintain a stable voltage supply.
  • Battery chargers: Can be used in battery charging circuits to provide a constant voltage for charging batteries.

Features

  • Fixed 12V output voltage: Provides a stable and regulated 12V output.
  • Internal short-circuit current limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator if the internal temperature exceeds safe limits, preventing thermal damage.
  • High ripple rejection: Effectively filters out ripple voltage from the input, providing a cleaner output voltage.
  • TO-220 package: Comes in a TO-220 package, which is easy to mount and provides good thermal dissipation.

Benefits

  • Stable and reliable voltage supply: Ensures consistent performance of electronic circuits by providing a regulated 12V output.
  • Protection against damage: Built-in short-circuit and thermal overload protection features prevent damage to the regulator and connected components.
  • Easy to use: Simple three-terminal design simplifies integration into circuit designs.
  • Cost-effective: Provides a cost-effective solution for voltage regulation needs.
  • Wide operating temperature range: Operates reliably over a wide range of temperatures, making it suitable for various environments.

Technical Specifications

The TA78M12SB(TP,Q) has a maximum input voltage of typically 35V and can deliver an output current of up to 0.5A. The operating temperature range is typically from -40°C to +125°C. The package type is TO-220. Refer to the official Toshiba datasheet for complete and precise specifications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9146 $68.5950
175+ $0.7503 $131.3025
270+ $0.7270 $196.2900
370+ $0.7037 $260.3690
480+ $0.6804 $326.5920
640+ $0.6093 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess