EN
  • EN
  • DE

TA78M18S

Part No TA78M18S
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 0.5A THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196151-TA78M18S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78M18S CAD Model

Description

The TA78M18S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. As part of the TA78Mxx series, it is designed to provide a fixed 18V output voltage. This regulator is intended to maintain a stable output voltage regardless of input voltage fluctuations or variations in load current, ensuring reliable power delivery to connected circuits.

Applications

  • Industrial Power Supplies: Delivering a fixed 18V for industrial equipment and machinery.
  • Powering Data Acquisition Systems: Providing a stable voltage to DAQ systems requiring 18V.
  • Relay Driving Circuits: Powering relays that require an 18V supply for activation.
  • Automotive Control Systems: Used in specific automotive applications needing a regulated 18V supply.
  • Analog Signal Processing: Powering analog circuits and operational amplifiers.

Features

  • Fixed 18V Output: Supplies a consistent 18V output voltage.
  • Internal Overcurrent Protection: Protects the device and connected circuitry from overcurrent conditions.
  • Thermal Shutdown: Protects the regulator from damage due to overheating.
  • Low Dropout Voltage: Provides efficient regulation even with small input-output voltage differentials.
  • High Ripple Rejection: Reduces the impact of input voltage ripple on the output voltage stability.
  • Three-Terminal Design: Simplifies integration into electronic circuits.

Benefits

  • Stable and Reliable Power: Ensures reliable and consistent power supply to connected devices.
  • Protection Against Overload: Prevents damage from overcurrent and thermal overload.
  • Simplified Circuit Design: Easy integration simplifies the design of power supply circuits.
  • Noise Reduction: Minimizes noise in the output voltage, improving signal clarity.
  • Cost-Effective Solution: Provides a reliable voltage regulation solution at a reasonable cost.

Additional Details

The TA78M18S typically comes in a through-hole package. Proper heat sinking is crucial, especially at higher input voltages and output currents, to maintain safe operating temperatures. Consult the manufacturer's datasheet for comprehensive specifications, application notes, and suggested operating conditions. The input voltage needs to be a few volts higher than the output to ensure proper regulation. The datasheet also provides specific information on external components, such as capacitors, required for improved stability and transient response.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess