EN
  • EN
  • DE

TA8192Z

Part No TA8192Z
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354231-TA8192Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8192Z CAD Model

Description

The Toshiba TA8192Z is a single-chip audio power amplifier designed for car audio systems. It's a BTL (Balanced Transformerless) amplifier, meaning it can deliver relatively high output power with a lower supply voltage compared to single-ended amplifiers. It's often used in car radios and other automotive entertainment systems due to its robustness and ease of use.

Applications:

  • Car audio head units
  • Car radio systems
  • Automotive entertainment systems
  • Low-voltage audio amplification

Features:

  • High output power: Delivers significant audio power to drive speakers effectively.
  • Low distortion: Ensures high-fidelity audio reproduction.
  • Built-in standby function: Reduces power consumption when the amplifier is not in use.
  • Built-in mute function: Silences the audio output to eliminate unwanted noise during startup or changes in signal.
  • Overvoltage protection: Protects the amplifier from damage due to excessive voltage.
  • Thermal shutdown protection: Prevents overheating and potential damage by shutting down the amplifier when the temperature exceeds a safe level.
  • Short-circuit protection: Safeguards the amplifier from damage caused by short circuits in the speaker wiring.
  • BTL output: Allows for high power output with a low supply voltage.

Benefits:

  • Improved audio quality in car audio systems: Provides clear and powerful sound.
  • Enhanced reliability: The built-in protection features ensure long-term reliable operation.
  • Reduced power consumption: The standby function helps conserve battery power.
  • Simplified system design: The integrated features minimize the need for external components.
  • Protection against damage: The overvoltage, thermal shutdown, and short-circuit protection features safeguard the amplifier from various potential hazards.

Additional Details:

The TA8192Z typically operates with a supply voltage of around 8V to 18V. It comes in a specific package designed for efficient heat dissipation. The amplifier’s gain can usually be adjusted via external resistors, allowing for fine-tuning of the audio output level. Detailed specifications regarding output power, distortion, and other performance parameters are available in the Toshiba datasheet for this component.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess