EN
  • EN
  • DE

TA8210AHQ

Part No TA8210AHQ
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 20W BTL × 2ch Audio Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354236-TA8210AHQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8210AHQ CAD Model

Description

The Toshiba TA8210AHQ is a BTL dual audio power amplifier designed specifically for high-performance car audio applications. This amplifier is designed to deliver high output power with low distortion, ensuring premium audio quality in automotive environments. It also includes a comprehensive suite of protection features to guarantee reliability.

Applications:

  • High-end car audio systems
  • Automotive entertainment systems
  • Vehicle stereo amplifiers

Features:

  • High output power: Provides substantial power for driving demanding car speakers.
  • BTL (Balanced Transformerless) output: Enables high power output with a lower supply voltage.
  • Low distortion: Ensures high-fidelity audio reproduction.
  • Built-in standby function: Reduces power consumption when the amplifier is not in use.
  • Built-in mute function: Suppresses unwanted noise during startup or when changing audio sources.
  • Overvoltage protection: Protects the amplifier from damage caused by excessive voltage.
  • Thermal shutdown protection: Prevents overheating and potential damage by shutting down the amplifier when the temperature exceeds a safe limit.
  • Short-circuit protection: Safeguards the amplifier from damage resulting from short circuits in the speaker wiring.
  • Load dump protection: Provides protection against voltage surges that can occur when the car battery is disconnected while the engine is running.

Benefits:

  • Superior audio performance: Delivers a premium audio experience with clear, powerful sound in car audio systems.
  • Enhanced reliability: The comprehensive protection features ensure stable and reliable operation under various conditions.
  • Reduced power consumption: The standby function helps conserve battery power in automotive applications.
  • Simplified system design: Minimizes the need for external components, streamlining the design process.
  • Robust protection: The overvoltage, thermal shutdown, short-circuit, and load dump protection features safeguard the amplifier from a wide range of potential hazards.

Additional Details:

The TA8210AHQ typically operates with a supply voltage range of 9V to 18V. The output power varies depending on the supply voltage and speaker impedance. Consult the Toshiba datasheet for detailed specifications. A suitable heatsink is essential to ensure proper heat dissipation, particularly at high output power levels. The amplifier is designed to minimize external components, simplifying the overall system design. Detailed information on gain adjustment and filtering is available in the datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess