EN
  • EN
  • DE

TA8215L

Part No TA8215L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 18W BTL x 3CH AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263923-TA8215L
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8215L CAD Model

Description

The TA8215L is a dual audio power amplifier manufactured by Toshiba Semiconductor and Storage. It is designed for use in car audio systems and other audio applications where high output power and low distortion are required. This amplifier features built-in protection circuits and a compact package size.

Applications

  • Car audio systems
  • Home audio systems
  • Powered speakers
  • Audio amplifiers
  • General-purpose audio amplification

Features

  • Output Power: Typically 19W x 2 channels (4Ω load, THD = 10%)
  • Operating Voltage: 9V to 18V
  • Low Distortion: Low total harmonic distortion (THD)
  • Built-in Protection Circuits: Overvoltage, short-circuit, and thermal shutdown
  • Mute Function: Reduces noise during power-on and power-off
  • Standby Function: Reduces power consumption in idle mode
  • Compact Package: SIP (Single In-Line Package)

Benefits

  • High Output Power: Delivers loud and clear audio in car audio and other applications.
  • Low Distortion: Provides high-fidelity audio reproduction.
  • Built-in Protection Circuits: Protects the amplifier and connected speakers from damage.
  • Mute and Standby Functions: Reduces noise and power consumption.
  • Compact Size: Allows for easy integration into car audio systems and other devices.

Additional Details

The TA8215L is available in a SIP package. External components, including input capacitors, output capacitors, and feedback resistors, are required for operation. The values of these components should be selected based on the desired gain, frequency response, and stability. A heatsink is typically required to dissipate heat from the amplifier. The size of the heatsink depends on the output power and ambient temperature. Proper PCB layout is crucial for minimizing noise and ensuring stability. Use short signal traces and ground planes to minimize ground loops and improve noise performance. Refer to the datasheet for detailed application notes and recommended component values.

The TA8215L dual audio power amplifier allows high-fidelity sound output for audio systems within vehicles and within home setups. Its protective components coupled with the ability to modulate signal strength enables its safe implementation in a wide range of sound amplification setups.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess