EN
  • EN
  • DE

TA8238K

Part No TA8238K
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 7.3W x 2CH AUDIO POWER IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354254-TA8238K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8238K CAD Model

Description

The TA8238K is a BTL dual audio power amplifier IC from Toshiba Semiconductor and Storage. It's specifically designed for automotive applications, providing high power output and low distortion for enhanced audio experiences in vehicles. The IC is known for its robust performance and integrated protection features, ensuring reliable operation even in harsh automotive environments.

Applications

  • Car audio head units
  • Car audio external amplifiers
  • Automotive sound systems
  • General audio amplification

Features

  • High output power: Delivers sufficient power to drive speakers effectively in car audio systems.
  • BTL (Balanced Transformerless) output: Provides high power and low distortion.
  • Built-in standby function: Reduces power consumption when the amplifier is not actively amplifying audio.
  • Built-in muting function: Suppresses unwanted noise during power on/off transitions.
  • Overvoltage protection: Protects the IC from damage due to voltage spikes.
  • Short-circuit protection: Protects the IC from damage caused by short circuits in the output.
  • Thermal shutdown protection: Prevents damage due to overheating by automatically shutting down the IC.
  • Low distortion: Ensures high fidelity audio reproduction.

Benefits

  • Improved Audio Quality: Provides a clearer, more powerful audio output for an enhanced listening experience in the car.
  • Reliable Operation: Integrated protection circuits ensure safe and reliable operation, even under demanding conditions.
  • Energy Efficiency: Standby function reduces power consumption, saving energy and reducing the load on the vehicle's electrical system.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design and reducing overall system cost.
  • Compact Size: Enables integration into space-constrained automotive environments.

Additional Details

The TA8238K typically operates from a 12V DC power supply, making it well-suited for automotive applications. The package is designed for efficient heat dissipation, crucial for maintaining stable performance at high power levels. The BTL configuration allows for higher power output compared to single-ended amplifiers for a given supply voltage. It is designed to drive low-impedance loads, commonly 4-ohm speakers found in car audio setups. The comprehensive protection features, including overvoltage, short-circuit, and thermal shutdown, enhance the IC's robustness and longevity. The muting function is particularly useful in preventing annoying pops and clicks during power cycling, enhancing the user experience. This IC is a reliable and efficient solution for car audio amplification, delivering high-quality audio performance with integrated protection features tailored for the automotive environment.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $4.3014
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess