EN
  • EN
  • DE

TA8263BH

Part No TA8263BH
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Max Power 43 W BTL x 4 ch Audio Power IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354262-TA8263BH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA8263BH CAD Model

Description

The TA8263BH is a BTL dual audio power amplifier IC designed and manufactured by Toshiba Semiconductor and Storage. It is specifically tailored for car audio applications, providing high power output with low distortion to enhance the in-vehicle audio experience. The IC is known for its robust performance, integrated protection features, and ability to deliver clear and powerful sound, making it a reliable choice for automotive environments.

Applications

  • Car audio head units
  • Car audio external amplifiers
  • Automotive sound systems
  • General audio amplification

Features

  • High Output Power: Delivers significant power to drive speakers effectively in car audio systems.
  • BTL (Balanced Transformerless) Output: Provides high power and low distortion for superior audio quality.
  • Built-in Standby Function: Reduces power consumption when the amplifier is not actively amplifying audio.
  • Built-in Muting Function: Suppresses unwanted noise during power on/off transitions, ensuring a clean audio experience.
  • Overvoltage Protection: Protects the IC from damage due to voltage spikes or surges.
  • Short-Circuit Protection: Safeguards the IC from damage caused by short circuits in the output, enhancing its reliability.
  • Thermal Shutdown Protection: Prevents damage from overheating by automatically shutting down the IC when temperature exceeds safe limits.
  • Low Distortion: Ensures high-fidelity audio reproduction with minimal signal degradation.

Benefits

  • Enhanced Audio Quality: Provides a clearer, more powerful audio output, significantly improving the in-car listening experience.
  • Reliable Operation: Integrated protection circuits ensure safe and reliable performance, even under demanding conditions typical of automotive environments.
  • Energy Efficiency: The standby function reduces power consumption, contributing to energy savings and reducing the load on the vehicle's electrical system.
  • Simplified Circuit Design: Integrated features minimize the need for external components, streamlining circuit design and reducing overall system costs.
  • Durable Construction: Designed to withstand the harsh conditions of automotive environments, including temperature variations, vibrations, and electrical noise.

Additional Details

The TA8263BH typically operates from a 12V DC power supply, making it ideally suited for automotive applications. Its packaging is designed for efficient heat dissipation, which is crucial for maintaining stable performance at high power levels. The BTL configuration allows for higher power output compared to single-ended amplifiers for a given supply voltage, improving the driving capability of the car's speakers. It drives low-impedance loads, typically 4-ohm speakers found in car audio setups. The inclusion of overvoltage, short-circuit, and thermal shutdown protection ensures the IC's robustness and longevity. Furthermore, the muting function prevents annoying pops and clicks during power cycling, resulting in a more seamless and enjoyable user experience. The TA8263BH stands out as a reliable and efficient solution for car audio amplification, offering high-quality audio performance with integrated protection features specifically designed for the demanding automotive environment.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess