EN
  • EN
  • DE

TAR5S23

Part No TAR5S23
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Point Regulators (Low-Dropout Regulator)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264009-TAR5S23
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAR5S23 CAD Model

Description

The TAR5S23 is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a variety of power management applications.

Applications:

  • Power supplies for microcontrollers and microprocessors
  • Battery-powered devices
  • Consumer electronics (e.g., mobile phones, tablets, audio players)
  • Industrial control systems
  • Voltage regulation in automotive applications

Features:

  • Low Dropout Voltage: Ensures stable output even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Overheat Protection: Prevents damage from excessive temperature.
  • Fixed Output Voltage: Provides a stable and precise output voltage.
  • Small Package: Allows for compact designs.

Benefits:

  • Improved System Reliability: Protects downstream components from voltage fluctuations and overcurrent conditions.
  • Extended Battery Life: Low dropout voltage and efficient operation contribute to longer battery life in portable devices.
  • Simplified Design: Integrated protection features reduce the need for external components.
  • Compact Solution: Small package size enables integration into space-constrained applications.
  • Stable Performance: Provides consistent output voltage over a wide range of input voltages and load conditions.

Additional Details:

The TAR5S23 typically features a fixed output voltage (e.g., 3.3V, 5V). The exact specifications (output voltage, dropout voltage, quiescent current, maximum output current, operating temperature range, package type) vary based on the specific model. It is crucial to consult the device datasheet for detailed electrical characteristics and application guidelines. The device is designed for step-down conversion and linear regulation. The datasheet will include information such as input voltage range, output voltage accuracy, and thermal resistance. It is typically available in surface-mount packages like SOT-23 or similar. The device might include features like enable/disable control for power saving.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess