EN
  • EN
  • DE

TAR5S25

Part No TAR5S25
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description Point Regulators (Low-Dropout Regulator)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196281-TAR5S25
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAR5S25 CAD Model

Description

The TAR5S25 is a low-dropout (LDO) regulator IC manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable and regulated 2.5V output voltage from a higher input voltage. Its low dropout characteristic ensures efficient operation even when the input voltage is only slightly higher than the desired output voltage, making it suitable for battery-powered devices and other applications where power efficiency is critical.

Applications:

  • Battery-powered devices: Mobile phones, tablets, portable media players, and other devices requiring a 2.5V rail.
  • Microcontroller power supplies: Provides a stable 2.5V supply for microcontrollers and related digital circuitry.
  • Sensor power supplies: Regulates voltage for sensors requiring a precise 2.5V voltage for optimal performance.
  • Memory devices: Powers various types of memory ICs that operate at 2.5V.
  • Wireless communication modules: Supplies regulated power to wireless transceivers and modules that require 2.5V.

Features:

  • Fixed 2.5V Output Voltage: Provides a highly accurate and stable 2.5V regulated output.
  • Low Dropout Voltage: Ensures efficient operation even with a small input-output voltage difference.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Overtemperature Protection: Prevents thermal damage to the regulator due to overheating.
  • Small Package Options: Available in compact surface-mount packages for space-constrained applications.

Benefits:

  • Improved Battery Life: Efficient operation minimizes power consumption and extends battery life in portable devices.
  • Stable System Performance: Provides a consistent and reliable 2.5V supply, ensuring proper device operation.
  • Enhanced System Reliability: Overcurrent and overtemperature protection features improve overall system reliability.
  • Reduced Board Space: Compact package options allow for smaller and more efficient product designs.

The TAR5S25 LDO regulator is designed for a wide range of applications requiring a stable and efficient 2.5V power supply. Important specifications to consult in the datasheet include the input voltage range, dropout voltage characteristics at different load currents, quiescent current consumption, output voltage accuracy, overcurrent protection threshold, thermal shutdown temperature, package dimensions, and the recommended operating temperature range. Always refer to the official Toshiba datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8732 $61.1240
165+ $0.7173 $118.3545
250+ $0.6942 $173.5500
345+ $0.6722 $231.9090
445+ $0.6503 $289.3835
600+ $0.5821 $349.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess