EN
  • EN
  • DE

TB62705CP

Part No TB62705CP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8BIT SHIFT REGISTER, LATCHES & CONSTANT CURRENT DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264279-TB62705CP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62705CP CAD Model

Description

The TB62705CP is a constant-current LED driver IC manufactured by Toshiba Semiconductor and Storage. It is designed to drive LEDs with precise current control, ensuring consistent brightness and optimal performance. This driver is commonly used in LED lighting applications such as signage, backlighting, and general illumination.

Applications:

  • LED Signage: Driving LEDs in advertising displays and electronic billboards.
  • Backlighting: Controlling the backlight LEDs in LCD screens and displays.
  • General Illumination: Powering LEDs in indoor and outdoor lighting fixtures.
  • Automotive Lighting: Driving LEDs in vehicle headlights, taillights, and interior lighting.
  • Decorative Lighting: Controlling LEDs in decorative light strips and art installations.

Features:

  • Constant Current Output: Provides stable and precise current to LEDs.
  • PWM Dimming Control: Allows for adjustable brightness levels.
  • Open LED Detection: Detects and protects against open LED conditions.
  • Overcurrent Protection: Protects the driver and LEDs from excessive current.
  • Thermal Shutdown: Prevents overheating by shutting down the driver.

Benefits:

  • Consistent LED Brightness: Constant current control ensures uniform brightness across all LEDs.
  • Energy Efficiency: Optimized LED driving reduces power consumption.
  • LED Protection: Built-in protection features extend LED lifespan.
  • Flexible Dimming Control: PWM dimming allows for adjustable brightness levels.
  • Reliable Operation: Robust design ensures stable performance in demanding environments.

Additional Details:

The TB62705CP typically uses an external resistor to set the output current, allowing for flexibility in LED selection. The PWM dimming input allows for precise control of the LED brightness. The device includes protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure reliable operation and protect the LEDs from damage. Detailed electrical characteristics, such as input voltage range, output current range, and PWM frequency range, are specified in the manufacturer's datasheet. Consult the datasheet for specific design considerations, such as proper heat sinking and external component selection, to ensure optimal performance and reliability.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,270 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess