EN
  • EN
  • DE

TB62726AFG(EL,6A,M)

Part No TB62726AFG(EL,6A,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355543-TB62726AFG(EL,6A,M)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62726AFG(EL,6A,M) CAD Model

Description

The TB62726AFG(EL,6A,M) is a stepping motor driver IC from Toshiba Semiconductor and Storage. It's designed for controlling two-phase bipolar stepping motors using a PWM chopper drive system. This allows for highly accurate and efficient motor control, essential in various precision applications. The integrated protection circuits enhance the device's reliability and prevent damage from common electrical issues.

Applications

  • Digital Still Cameras (DSCs)
  • Surveillance Cameras
  • Office Automation Equipment (Printers, Scanners)
  • Industrial Control Systems
  • Robotics

Features

  • PWM Constant-Current Control: Enables smooth and precise motor control.
  • Built-in Overcurrent Detection: Protects the driver and motor from excessive current.
  • Built-in Thermal Shutdown: Prevents damage due to overheating.
  • Low On-Resistance MOSFETs: Improves power efficiency by minimizing losses.
  • Compact Surface-Mount Package: Facilitates easy integration into various applications.

Benefits

  • Accurate Motor Control: Ensures precise positioning and smooth movement for demanding applications.
  • High Reliability: Integrated protection features enhance operational stability and longevity.
  • Energy Efficiency: Low on-resistance reduces power consumption and heat generation.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.
  • Compact Size: Enables use in space-constrained environments.

The TB62726AFG(EL,6A,M) offers a sophisticated PWM constant-current control, allowing for micro-stepping and smooth motor operation. The built-in overcurrent detection and thermal shutdown circuits provide robust protection against potential damage. The low on-resistance MOSFETs contribute to improved energy efficiency by reducing power dissipation. Its compact surface-mount package allows for easy integration into various applications, particularly those with limited space. The (EL,6A,M) likely refers to specific packaging and production details.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7993 $59.9475
180+ $0.6560 $118.0800
275+ $0.6353 $174.7075
380+ $0.6145 $233.5100
490+ $0.5948 $291.4520
650+ $0.5336 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess