EN
  • EN
  • DE

TB62752AFUG

Part No TB62752AFUG
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997706-TB62752AFUG
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB62752AFUG CAD Model

Description

The Toshiba TB62752AFUG is a constant-current LED driver designed for LED lighting applications. This IC provides a regulated current output to drive LEDs with high efficiency and accuracy, ensuring consistent brightness and long lifespan.

Applications:

  • LED lighting fixtures: Used in LED bulbs, tubes, and panels for general lighting applications.
  • Backlighting for LCD displays: Integrated into LCD TVs, monitors, and laptops for backlighting control.
  • Automotive lighting: Employed in automotive headlights, taillights, and interior lighting systems.
  • Signage and displays: Used in LED signs and displays for advertising and information purposes.
  • Decorative lighting: Integrated into LED strips and other decorative lighting products.

Features:

  • Constant-Current Output: Provides a regulated current to drive LEDs, ensuring consistent brightness.
  • High Efficiency: Minimizes power loss and heat generation.
  • PWM Dimming Control: Allows for precise control of LED brightness via PWM (Pulse-Width Modulation) signals.
  • Over-Temperature Protection: Protects the IC from overheating.
  • Open-Load and Short-Circuit Protection: Protects the IC and LEDs from damage in case of faults.

Benefits:

  • Consistent LED Brightness: Regulated current output ensures uniform brightness across all LEDs.
  • Long LED Lifespan: Constant-current driving prevents overdriving LEDs, extending their lifespan.
  • Energy Efficiency: High efficiency minimizes power consumption and reduces operating costs.
  • Precise Dimming Control: PWM dimming allows for smooth and accurate brightness adjustment.
  • Robust Protection Features: Over-temperature, open-load, and short-circuit protection enhance system reliability.

The TB62752AFUG’s constant-current output and protection features make it well-suited for LED lighting applications where consistent brightness, long lifespan, and safety are important. Its PWM dimming control allows for precise adjustment of LED brightness to suit different environments and preferences. Datasheets provide detailed information on its electrical characteristics, dimming control methods, and protection mechanisms. Proper thermal management and component selection are essential for optimal performance.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess