EN
  • EN
  • DE

TB6603FTG

Part No TB6603FTG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Voltage - Load 30V
Mounting SMD (SMT)
Case / Package 36-QFN (6x6)
Win Source Part Number 212588-TB6603FTG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6603FTG CAD Model

Description

The TB6603FTG is a dual H-bridge driver IC designed for driving DC brushed motors. It features low on-resistance MOSFETs, enabling efficient power delivery and reduced heat dissipation. This IC incorporates various protection circuits, including overcurrent protection and undervoltage lockout, enhancing system reliability.

Applications:

  • Robotics: Driving DC motors in robotic arms and mobile robots.
  • Toys: Controlling motors in toy cars, trains, and other motorized toys.
  • Office Automation Equipment: Used in printers and scanners for motor control.
  • Home Appliances: Controlling fan motors and other small DC motors.

Features:

  • Dual H-Bridge Driver: Allows for independent control of two DC motors or bidirectional control of a single motor.
  • Low On-Resistance MOSFETs: Minimizes power loss and improves efficiency.
  • Overcurrent Protection (OCP): Protects the IC and motor from damage due to excessive current.
  • Undervoltage Lockout (UVLO): Prevents operation when the supply voltage is too low.
  • Thermal Shutdown (TSD): Protects the IC from overheating.

Benefits:

  • Efficient Motor Control: Low on-resistance MOSFETs minimize power loss and improve efficiency.
  • Reliable Operation: Overcurrent protection and undervoltage lockout ensure stable and safe operation.
  • Simplified Design: Integrated features reduce the need for external components.
  • Compact Size: Facilitates integration into space-constrained applications.
  • Versatile Application: Suitable for a wide range of DC motor control applications.

Additional Details:

The TB6603FTG incorporates overcurrent protection (OCP) to prevent damage from excessive current flow and undervoltage lockout (UVLO) to ensure stable operation under low voltage conditions. The low on-resistance MOSFETs minimize heat dissipation, improving efficiency and reducing the need for external heat sinks. The IC is designed to operate with a wide range of supply voltages. The dual H-bridge configuration enables independent control of two DC motors or bidirectional control of a single motor. This flexibility makes the TB6603FTG suitable for a variety of applications. The integrated protection features, efficient power delivery, and compact size make it a reliable choice for DC motor control in diverse consumer and industrial applications. The simple control interface simplifies integration into existing systems. By employing low on-resistance MOSFETs, the TB6603FTG reduces power consumption, allowing for extended battery life in portable applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Sanken
Need more? Email Us
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess