EN
  • EN
  • DE

TB6674FG,8,EL

Part No TB6674FG,8,EL
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 4.5-5.5V 16HSOP / Bipolar Motor Driver Power MOSFET Parallel 16-HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
Product Status Not For New Designs
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Current - Output 350mA
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 2.7V ~ 22V
Temperature Range - Operating -30°C ~ 75°C (TA)
Mounting SMD (SMT)
Package / Case 16-BSOP (0.252", 6.40mm Width) + 2 Heat Tabs
Supplier Device Package 16-HSOP
Base Product Number TB6674
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names TB6674FG(Z8EL)TR,TB6674FG(O,EL),TB6674FGZ8EL,TB6674FG(Z8EL)DKR,TB6674FG8ELDKR,TB6674FG(Z,8,EL),TB6674FG(OEL)CT-ND,TB6674FG(Z8EL)TR-ND,TB6674FG(OEL)TR-ND,TB6674FG8ELCT,TB6674FG(Z8EL)CT-ND,TB6674FG(OEL)DKR-ND,TB6674FG(OEL)CT,TB6674FG8ELTR,TB6674FG(OEL)DKR,TB6674FG(OEL)TR,TB6674FG(Z8EL)DKR-ND,TB6674FG(Z8EL)CT
Standard Package 1,500
Win Source Part Number 1003323-TB6674FG,8,EL
Ultra Librarian 3D Model Ultra Librarian TB6674FG,8,EL CAD Model

Description

The TB6674FG is a fully integrated driver control and power stage for bipolar stepper motors. It features a half bridge output configuration and can handle a voltage load of 2.7V to 22V. The TB6674FG is designed with a parallel interface and a power MOSFET technology. It has a current output of 350mA and a step resolution of - . The TB6674FG is ideal for general purpose applications and comes in a 16-BSOP (0.252", 6.40mm Width) + 2 Heat Tabs package. It is manufactured by Toshiba Semiconductor and Storage.

  • Type: Driver Control and Power Stage for Bipolar Stepper Motors
  • Output Configuration: Half Bridge
  • Voltage Load: 2.7V to 22V
  • Interface: Parallel
  • Technology: Power MOSFET
  • Current Output: 350mA
  • Step Resolution: -
  • Applications: General Purpose
  • Package: 16-BSOP (0.252", 6.40mm Width) + 2 Heat Tabs

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $2.3760
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Trinamic Motion Control GmbH
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.4942
Sanken
Need more? Email Us
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess