EN
  • EN
  • DE

TBD62308AFAG

Part No TBD62308AFAG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 4channel Low active high current sink type DMOS transistor array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264343-TBD62308AFAG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBD62308AFAG CAD Model

Description

The TBD62308AFAG is a series of high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. These driver arrays are designed for driving inductive loads such as relays, solenoids, and stepping motors in a variety of applications.

Applications

  • Relay Drivers: Used to drive relays in industrial control systems, automotive applications, and consumer electronics.
  • Solenoid Drivers: Employed to drive solenoids in various applications, such as valves and actuators.
  • Stepping Motor Drivers: Utilized to drive stepping motors in CNC machines, robotics, and other motion control systems.
  • LED Drivers: Can be used to drive LEDs, especially in applications requiring high current or multiple LEDs.
  • Logic Buffers: Can be used as logic buffers or level translators.

Features

  • High-Voltage Outputs: Supports high output voltages for driving various loads.
  • High-Current Outputs: Capable of sinking substantial current for driving demanding loads.
  • Integrated Clamp Diodes: Includes integrated clamp diodes for inductive load protection.
  • TTL/CMOS Compatible Inputs: Compatible with standard TTL and CMOS logic levels.
  • Multiple Channels: Features multiple independent driver channels in a single package.

Benefits

  • Simplified Circuit Design: Reduces component count and simplifies circuit design.
  • Protection Against Inductive Kickback: Integrated clamp diodes protect the driver from inductive voltage spikes.
  • Versatile Application: Suitable for a wide range of applications requiring high-voltage, high-current drivers.
  • Reliable Performance: Offers reliable performance in demanding environments.
  • Efficient Driving: Enables efficient driving of inductive and resistive loads.

Additional Details

The TBD62308AFAG typically operates with a supply voltage range of 5V to 15V. The maximum output voltage and current ratings vary depending on the specific variant. The integrated clamp diodes provide protection against inductive kickback, which is essential when driving inductive loads. The TTL/CMOS compatible inputs make it easy to interface with standard logic circuits. The multi-channel configuration allows for driving multiple loads with a single device, simplifying circuit design and reducing board space. Appropriate heat sinking may be required depending on the load current and operating conditions. Refer to the datasheet for detailed specifications, including output voltage and current ratings, thermal characteristics, and application guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess