EN
  • EN
  • DE

AD8574TRU-EP-RL

Part No AD8574TRU-EP-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 1.5MHZ 14TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 1.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 1μV
Operating Supply Current 850μA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 767620-AD8574TRU-EP-RL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8574-EP
Introduction Date August 12, 2010
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8574TRU-EP-RL CAD Model

Description

The AD8574TRU-EP-RL is a high-performance operational amplifier from Analog Devices Inc., designed to meet the rigorous demands of precision and reliability in a wide range of applications. This device is part of Analog Devices' Enhanced Products (EP) portfolio, which is characterized by its robustness and extended temperature ranges, making it ideal for military, aerospace, and industrial applications where standard commercial products might not suffice.

Key Features

  • Enhanced Product (EP) Series: Specifically designed for high-reliability applications with controlled manufacturing to ensure performance consistency.
  • Extended Temperature Range: Operable over a wide temperature range, making it suitable for extreme environments.
  • Precision Performance: Offers excellent accuracy and stability, ensuring precise signal amplification and conditioning.
  • Low Noise: Exhibits low noise characteristics, which is critical for high-fidelity and sensitive applications.
  • Power Efficiency: Optimized for low power consumption, which is beneficial for battery-powered or energy-conscious designs.

Applications

The AD8574TRU-EP-RL is versatile and can be used in a variety of high-performance applications, including:

  • Instrumentation and control systems
  • Data acquisition systems
  • Precision analog-to-digital converters
  • Medical equipment
  • Automotive control systems
  • Flight and space systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8574TRU-EP-RL is no exception. It is manufactured with stringent quality control processes and is subjected to rigorous testing to ensure it meets the high standards expected for Enhanced Products. The device is available in a tape and reel package (RL), which facilitates efficient assembly for high-volume production.

Ordering Information

For ordering, please refer to the part number AD8574TRU-EP-RL. For detailed specifications, technical documents, and potential alternative products, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess